The MT2000HF4-120 is part of the MT2000 series of mixed-signal active load pull systems designed for high-speed characterization of microwave devices under CW and pulsed-CW RF signals with DC or pulsed-DC bias. This system enables load pull measurements up to 67 GHz with impedance states per minute, full Smith Chart coverage, and harmonic impedance control. The MT2000HF4 model operates from 0.03 to 4 GHz and supports active load modulation bandwidth up to 200 MHz with CW/pulsed-CW power handling of 50 W and minimum pulse width of 500 ns. It is a turnkey solution integrating functions of tuners, VNAs, NVNAs, and signal analyzers. The MT2000 series is AS9100D and ISO 9001:2015 certified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000HF4-120 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |