The MT2000B3-1000 is a mixed-signal active load pull system designed for high-speed impedance tuning and nonlinear device characterization from 0.2 to 18.0 GHz, with a maximum active load dynamic range of 50 dB and a modulation bandwidth of 1000 MHz. It supports single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and provides full Smith Chart coverage with up to 1000 impedance/power states per minute. The system integrates the functions of impedance tuners, VNAs, NVNAs, and signal analyzers into a single turnkey solution, enabling wideband impedance control for modulated signals and accurate extraction of nonlinear behavioral models.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B3-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |