The MT2000B5-500 is a high-speed mixed-signal active load pull system for RF devices, operating from 0.2 GHz to 18 GHz, with a maximum load modulation bandwidth of 500 MHz and a typical active load dynamic range of 60 dB. It supports single-tone CW and pulsed-CW RF signals with DC or pulsed-DC bias, and enables full Smith Chart coverage for impedance control at fundamental, harmonic, and baseband frequencies. The system integrates functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes into a single turnkey solution, enabling rapid characterization of power amplifiers, nonlinear model extraction, and validation under realistic load conditions. It is rated for CW/pulsed-CW power handling of 200 W and supports minimum pulse widths of 500 ns. The system is AS9100D and ISO 9001:2015 certified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B5-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |