The MT2000HF2-120 is a high-speed active load pull system for RF device characterization from 0.03 GHz to 2.0 GHz, capable of 2000 impedance/power states per minute with fundamental and harmonic impedance control. It supports CW and pulsed-CW RF signals, DC and pulsed-DC bias, and Time-domain NVNA voltage and current waveform measurements with a modulation bandwidth of 50/500 MHz. It replaces passive tuners, VNAs, and signal generators in a single-box solution for nonlinear model extraction, amplifier design, and stability validation under high mismatch conditions. The package and physical dimensions are not specified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000HF2-120 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |