The MT1000F6 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 1 MHz to 67 GHz, supporting single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias. It provides full Smith Chart coverage, handles up to 2000 impedance/power states per minute, and enables time-domain NVNA voltage and current waveform measurements. The system integrates functions of impedance tuners, VNAs, signal generators, and oscilloscopes into a single box, eliminating the need for external instrumentation. It supports fundamental and harmonic impedance control and is suitable for nonlinear model validation, behavioral model extraction, and on-wafer production test.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000F6 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |