Master Bond, Inc. Silver Filled, Electrically Conductive Adhesive Film FL901S

Description
Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This specially developed one component formulation features outstanding electrical conductivity, superior mechanical strength plus excellent adhesive properties to both similar and dissimilar substrates. An additional attractive characteristic of this silver conductive film is its ability to cure quickly at moderate temperatures e.g. 1 hour at 250°F (125°C) or 30-40 minutes at 300°F (150°C). The standard thickness is 3 mils, although other thicknesses are available. The film processes very easily and squeeze out during bonding is minimal. Master Bond FL901S has excellent electrical conductivity over an exceptionally wide temperature range from -100°F to 400°F. Even at elevated temperatures of 300°C the weight loss is less than 0.70%. At room temperature Master Bond FL901S features a low volume resistivity of less than 2 milliohms as well as an excellent thermally conductivity of greater than 10 BTU•in/ft²•hr•°F. It can be used for bonding electronic components onto substrates as well as for applications where EMI/RFI shielding is needed. Master Bond FL901S film adhesive offers the convenience of easy to apply non-mix system along with the high performance profile required in specialty electronic applications. Master Bond FL901S is also available in preformed shapes upon request. Additionally, Master Bond can apply the film directly onto parts supplied and return them to the end user for assembly.
Request a Quote
Description
Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This specially developed one component formulation features outstanding electrical conductivity, superior mechanical strength plus excellent adhesive properties to both similar and dissimilar substrates. An additional attractive characteristic of this silver conductive film is its ability to cure quickly at moderate temperatures e.g. 1 hour at 250°F (125°C) or 30-40 minutes at 300°F (150°C). The standard thickness is 3 mils, although other thicknesses are available. The film processes very easily and squeeze out during bonding is minimal. Master Bond FL901S has excellent electrical conductivity over an exceptionally wide temperature range from -100°F to 400°F. Even at elevated temperatures of 300°C the weight loss is less than 0.70%. At room temperature Master Bond FL901S features a low volume resistivity of less than 2 milliohms as well as an excellent thermally conductivity of greater than 10 BTU•in/ft²•hr•°F. It can be used for bonding electronic components onto substrates as well as for applications where EMI/RFI shielding is needed. Master Bond FL901S film adhesive offers the convenience of easy to apply non-mix system along with the high performance profile required in specialty electronic applications. Master Bond FL901S is also available in preformed shapes upon request. Additionally, Master Bond can apply the film directly onto parts supplied and return them to the end user for assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Filled, Electrically Conductive Adhesive Film - FL901S - Master Bond, Inc.
Hackensack, NJ, USA
Silver Filled, Electrically Conductive Adhesive Film
FL901S
Silver Filled, Electrically Conductive Adhesive Film FL901S
Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This specially developed one component formulation features outstanding electrical conductivity, superior mechanical strength plus excellent adhesive properties to both similar and dissimilar substrates. An additional attractive characteristic of this silver conductive film is its ability to cure quickly at moderate temperatures e.g. 1 hour at 250°F (125°C) or 30-40 minutes at 300°F (150°C). The standard thickness is 3 mils, although other thicknesses are available. The film processes very easily and squeeze out during bonding is minimal. Master Bond FL901S has excellent electrical conductivity over an exceptionally wide temperature range from -100°F to 400°F. Even at elevated temperatures of 300°C the weight loss is less than 0.70%. At room temperature Master Bond FL901S features a low volume resistivity of less than 2 milliohms as well as an excellent thermally conductivity of greater than 10 BTU•in/ft²•hr•°F. It can be used for bonding electronic components onto substrates as well as for applications where EMI/RFI shielding is needed. Master Bond FL901S film adhesive offers the convenience of easy to apply non-mix system along with the high performance profile required in specialty electronic applications. Master Bond FL901S is also available in preformed shapes upon request. Additionally, Master Bond can apply the film directly onto parts supplied and return them to the end user for assembly.

Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This specially developed one component formulation features outstanding electrical conductivity, superior mechanical strength plus excellent adhesive properties to both similar and dissimilar substrates. An additional attractive characteristic of this silver conductive film is its ability to cure quickly at moderate temperatures e.g. 1 hour at 250°F (125°C) or 30-40 minutes at 300°F (150°C). The standard thickness is 3 mils, although other thicknesses are available. The film processes very easily and squeeze out during bonding is minimal. Master Bond FL901S has excellent electrical conductivity over an exceptionally wide temperature range from -100°F to 400°F. Even at elevated temperatures of 300°C the weight loss is less than 0.70%. At room temperature Master Bond FL901S features a low volume resistivity of less than 2 milliohms as well as an excellent thermally conductivity of greater than 10 BTU•in/ft²•hr•°F. It can be used for bonding electronic components onto substrates as well as for applications where EMI/RFI shielding is needed. Master Bond FL901S film adhesive offers the convenience of easy to apply non-mix system along with the high performance profile required in specialty electronic applications. Master Bond FL901S is also available in preformed shapes upon request. Additionally, Master Bond can apply the film directly onto parts supplied and return them to the end user for assembly.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number FL901S
Product Name Silver Filled, Electrically Conductive Adhesive Film
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal
Chemical System Epoxy
Composition Filled
Features Electrically Conductive; EMI/RFI Shielding; Thermally Conductive; Anti-static, ESD
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Flexibilized Epoxy Resin - EP19HTFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
Non-Drip Epoxy for Indirect Food Applications - EP21NDFG - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low viscosity epoxy featuring good flexibility - EP21LVFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
One Component, Higher Viscosity Uv Curable System For Bonding, Sealing And Coating - UV10TK40M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; UV curing system
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details