Master Bond, Inc. High Temperature Resistant Two Component Epoxy EP21HT

Description
Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400°F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21HT possesses superb physical strength properties along with it being an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. In addition, it meets FDA requirements for food compatibility. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available. A non-drip or paste version called EP21HTND is also available.
Request a Quote
Description
Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400°F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21HT possesses superb physical strength properties along with it being an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. In addition, it meets FDA requirements for food compatibility. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available. A non-drip or paste version called EP21HTND is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Resistant Two Component Epoxy - EP21HT - Master Bond, Inc.
Hackensack, NJ, USA
High Temperature Resistant Two Component Epoxy
EP21HT
High Temperature Resistant Two Component Epoxy EP21HT
Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400°F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21HT possesses superb physical strength properties along with it being an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. In addition, it meets FDA requirements for food compatibility. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available. A non-drip or paste version called EP21HTND is also available.

Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400°F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21HT possesses superb physical strength properties along with it being an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-A-81236 (OS) and MMM-A-187B among others. In addition, it meets FDA requirements for food compatibility. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available. A non-drip or paste version called EP21HTND is also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21HT
Product Name High Temperature Resistant Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Features Encapsulant, Potting Compound; Flexible; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Room Temperature Curing, Two Component Epoxy - EP33LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Part, Rapid Curing, Cryogenic Epoxy - EP51FL-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Component, Optically Clear UV Curable System - UV15-7LRI - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details