Master Bond, Inc. Two Component, Silver Conductive Epoxy Adhesive EP21TDCS-LO

Description
Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS-LO has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS-LO can be applied with minimal sagging or dripping even on vertical surfaces. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F. enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS-LO adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. For convenient handling, EP21TDCS-LO is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS-LO has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS-LO can be applied with minimal sagging or dripping even on vertical surfaces. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F. enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS-LO adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. For convenient handling, EP21TDCS-LO is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Silver Conductive Epoxy Adhesive - EP21TDCS-LO - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Silver Conductive Epoxy Adhesive
EP21TDCS-LO
Two Component, Silver Conductive Epoxy Adhesive EP21TDCS-LO
Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS-LO has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS-LO can be applied with minimal sagging or dripping even on vertical surfaces. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F. enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS-LO adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. For convenient handling, EP21TDCS-LO is now available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCS-LO has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCS-LO can be applied with minimal sagging or dripping even on vertical surfaces. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F. enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS-LO adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. For convenient handling, EP21TDCS-LO is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCS-LO
Product Name Two Component, Silver Conductive Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive Flame Retardant Silicone - MasterSil 156 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Part, Fast Curing, Cryogenic Epoxy - EP51FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
One component, high temperature resistant epoxy system for bonding and sealing - EP17HTDA-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Transparent, Highly Flexible Epoxy Compound - EP30D-10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details