Master Bond, Inc. USP Class VI Two Component Epoxy Resin System EP62-1Med

Description
Master Bond Polymer System EP62-1Med is a two component epoxy adhesive, sealant, coating, and encapsulant featuring outstanding temperature and chemical resistance. It has wide applicability for use in medical devices, particularly because of its ability to withstand repeated sterilization including steam, chemicals, ethylene oxide and radiation. One very attractive feature of EP62-1MED is its exceptionally long working life at room temperature. EP62-1Med requires an elevated temperature cure for 6-8 hours at 100°C. EP62-1Med is a superb adhesive with outstanding physical properties and a superior electrical insulation profile. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. The mix ratio is 100 to 10 by weight. The color of part A is clear and part B is brown. Its service temperature range is an outstanding -60°F to 400°F. In addition, it fully meets USP Class VI requirements.
Request a Quote
Description
Master Bond Polymer System EP62-1Med is a two component epoxy adhesive, sealant, coating, and encapsulant featuring outstanding temperature and chemical resistance. It has wide applicability for use in medical devices, particularly because of its ability to withstand repeated sterilization including steam, chemicals, ethylene oxide and radiation. One very attractive feature of EP62-1MED is its exceptionally long working life at room temperature. EP62-1Med requires an elevated temperature cure for 6-8 hours at 100°C. EP62-1Med is a superb adhesive with outstanding physical properties and a superior electrical insulation profile. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. The mix ratio is 100 to 10 by weight. The color of part A is clear and part B is brown. Its service temperature range is an outstanding -60°F to 400°F. In addition, it fully meets USP Class VI requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USP Class VI Two Component Epoxy Resin System - EP62-1Med - Master Bond, Inc.
Hackensack, NJ, USA
USP Class VI Two Component Epoxy Resin System
EP62-1Med
USP Class VI Two Component Epoxy Resin System EP62-1Med
Master Bond Polymer System EP62-1Med is a two component epoxy adhesive, sealant, coating, and encapsulant featuring outstanding temperature and chemical resistance. It has wide applicability for use in medical devices, particularly because of its ability to withstand repeated sterilization including steam, chemicals, ethylene oxide and radiation. One very attractive feature of EP62-1MED is its exceptionally long working life at room temperature. EP62-1Med requires an elevated temperature cure for 6-8 hours at 100°C. EP62-1Med is a superb adhesive with outstanding physical properties and a superior electrical insulation profile. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. The mix ratio is 100 to 10 by weight. The color of part A is clear and part B is brown. Its service temperature range is an outstanding -60°F to 400°F. In addition, it fully meets USP Class VI requirements.

Master Bond Polymer System EP62-1Med is a two component epoxy adhesive, sealant, coating, and encapsulant featuring outstanding temperature and chemical resistance. It has wide applicability for use in medical devices, particularly because of its ability to withstand repeated sterilization including steam, chemicals, ethylene oxide and radiation. One very attractive feature of EP62-1MED is its exceptionally long working life at room temperature. EP62-1Med requires an elevated temperature cure for 6-8 hours at 100°C. EP62-1Med is a superb adhesive with outstanding physical properties and a superior electrical insulation profile. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood and many plastics. The mix ratio is 100 to 10 by weight. The color of part A is clear and part B is brown. Its service temperature range is an outstanding -60°F to 400°F. In addition, it fully meets USP Class VI requirements.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP62-1Med
Product Name USP Class VI Two Component Epoxy Resin System
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenically Serviceable Epoxy Urethane System - EP30DP-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant, One Component Epoxy Adhesive - EP17HT-100 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Two Component, Thermal Shock And Heat Resistant Epoxy System - EP121 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, Thermally Conductive, Heat Resistant Epoxy - EP36AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details