Master Bond, Inc. Two Component Highly Flexibilized Epoxy EP21TDC-2AO

Description
Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AO is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. A higher thermally conductive version, EP21TDC-2AN is also available. Master Bond EP21TDC-2AO is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available.
Request a Quote
Description
Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AO is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. A higher thermally conductive version, EP21TDC-2AN is also available. Master Bond EP21TDC-2AO is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Highly Flexibilized Epoxy - EP21TDC-2AO - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Highly Flexibilized Epoxy
EP21TDC-2AO
Two Component Highly Flexibilized Epoxy EP21TDC-2AO
Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AO is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. A higher thermally conductive version, EP21TDC-2AN is also available. Master Bond EP21TDC-2AO is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available.

Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AO is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. A higher thermally conductive version, EP21TDC-2AN is also available. Master Bond EP21TDC-2AO is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDC-2AO
Product Name Two Component Highly Flexibilized Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Highly Flexible Epoxy  Features Low Exotherm - EP37-3FLF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, Toughened Epoxy for Dam-and-Fill Encapsulation - Supreme 3DM-85 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Silver Conductive, Fast Curing Epoxy Adhesive - EP77M-F - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Transparent, Highly Flexible Epoxy Compound - EP30D-10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details