Master Bond, Inc. High Tempreature and Thermal Cycling Resistant Epoxy EP33

Description
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. Master Bond Polymer Adhesive EP33 is available in a non-drip version called EP33ND which can be applied without sagging or dripping even on vertical surfaces. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33 produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33 offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. Master Bond Polymer Adhesive EP33 is available in a non-drip version called EP33ND which can be applied without sagging or dripping even on vertical surfaces. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33 produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33 offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Tempreature and Thermal Cycling Resistant Epoxy - EP33 - Master Bond, Inc.
Hackensack, NJ, USA
High Tempreature and Thermal Cycling Resistant Epoxy
EP33
High Tempreature and Thermal Cycling Resistant Epoxy EP33
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. Master Bond Polymer Adhesive EP33 is available in a non-drip version called EP33ND which can be applied without sagging or dripping even on vertical surfaces. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33 produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33 offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. Master Bond Polymer Adhesive EP33 is available in a non-drip version called EP33ND which can be applied without sagging or dripping even on vertical surfaces. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33 produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metal, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33 offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP33
Product Name High Tempreature and Thermal Cycling Resistant Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Toughened, One Component, Thermally Resistant Epoxy - EP17 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
View Details
Electrically Insulative, Two Component Epoxy System - EP30M3LV-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Elastomer Based, One Component Adhesive and Primer - X21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
View Details
Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details