Master Bond, Inc. Two Component Epoxy with Outstanding Flexibility EP21TDC-2

Description
Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix ratio by weight. The cured compound has remarkably high peel strength of more than 30 pli along with an elongation of over 150%. EP21TDC-2 develops very little exotherm while curing, making it well suited for potting or encapsulating in thicker sections. It bonds well to many substrates including metals, glass, ceramics, and a wide array of rubbers and plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP21TDC-2 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where excellent flexibility and related properties are desired. EP21TDC-2 has excellent thermal cycling properties along with outstanding resistance to thermal and mechanical shock and vibration. In addition, EP21TDC-2 has wide applicability as both a adhesive and sealant in cryogenic environments. Its service temperature range is 4K to 250°F. A lower viscosity version called EP21TDC-2LV as well as a "non-drip" version called EP21TDC-2ND are also available. All three versions of EP21TDC-2 are 100% reactive and contain no solvents or volatiles.
Request a Quote
Description
Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix ratio by weight. The cured compound has remarkably high peel strength of more than 30 pli along with an elongation of over 150%. EP21TDC-2 develops very little exotherm while curing, making it well suited for potting or encapsulating in thicker sections. It bonds well to many substrates including metals, glass, ceramics, and a wide array of rubbers and plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP21TDC-2 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where excellent flexibility and related properties are desired. EP21TDC-2 has excellent thermal cycling properties along with outstanding resistance to thermal and mechanical shock and vibration. In addition, EP21TDC-2 has wide applicability as both a adhesive and sealant in cryogenic environments. Its service temperature range is 4K to 250°F. A lower viscosity version called EP21TDC-2LV as well as a "non-drip" version called EP21TDC-2ND are also available. All three versions of EP21TDC-2 are 100% reactive and contain no solvents or volatiles.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Epoxy with Outstanding Flexibility - EP21TDC-2 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Epoxy with Outstanding Flexibility
EP21TDC-2
Two Component Epoxy with Outstanding Flexibility EP21TDC-2
Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix ratio by weight. The cured compound has remarkably high peel strength of more than 30 pli along with an elongation of over 150%. EP21TDC-2 develops very little exotherm while curing, making it well suited for potting or encapsulating in thicker sections. It bonds well to many substrates including metals, glass, ceramics, and a wide array of rubbers and plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP21TDC-2 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where excellent flexibility and related properties are desired. EP21TDC-2 has excellent thermal cycling properties along with outstanding resistance to thermal and mechanical shock and vibration. In addition, EP21TDC-2 has wide applicability as both a adhesive and sealant in cryogenic environments. Its service temperature range is 4K to 250°F. A lower viscosity version called EP21TDC-2LV as well as a "non-drip" version called EP21TDC-2ND are also available. All three versions of EP21TDC-2 are 100% reactive and contain no solvents or volatiles.

Master Bond Polymer System EP21TDC-2 is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient, non-critical one to three mix ratio by weight. The cured compound has remarkably high peel strength of more than 30 pli along with an elongation of over 150%. EP21TDC-2 develops very little exotherm while curing, making it well suited for potting or encapsulating in thicker sections. It bonds well to many substrates including metals, glass, ceramics, and a wide array of rubbers and plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP21TDC-2 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where excellent flexibility and related properties are desired. EP21TDC-2 has excellent thermal cycling properties along with outstanding resistance to thermal and mechanical shock and vibration. In addition, EP21TDC-2 has wide applicability as both a adhesive and sealant in cryogenic environments. Its service temperature range is 4K to 250°F. A lower viscosity version called EP21TDC-2LV as well as a "non-drip" version called EP21TDC-2ND are also available. All three versions of EP21TDC-2 are 100% reactive and contain no solvents or volatiles.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDC-2
Product Name Two Component Epoxy with Outstanding Flexibility
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, Toughened Epoxy - EP125 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste; Powder
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
Two Componen,t Thermally Conductive Epoxy - EP51AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
USP Class VI, One Component, LED Curable System - LED403Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details