Master Bond, Inc. Low Outgassing, Thermally Conductive Epoxy EP37-3FLFAO

Description
Master Bond Polymer System EP37-3FLFAO is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAO has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAO is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAO is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAO lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies. EP37-3FLFAO has been certified by NASA as a low outgassing epoxy.
Request a Quote
Description
Master Bond Polymer System EP37-3FLFAO is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAO has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAO is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAO is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAO lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies. EP37-3FLFAO has been certified by NASA as a low outgassing epoxy.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Outgassing, Thermally Conductive Epoxy - EP37-3FLFAO - Master Bond, Inc.
Hackensack, NJ, USA
Low Outgassing, Thermally Conductive Epoxy
EP37-3FLFAO
Low Outgassing, Thermally Conductive Epoxy EP37-3FLFAO
Master Bond Polymer System EP37-3FLFAO is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAO has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAO is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAO is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAO lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies. EP37-3FLFAO has been certified by NASA as a low outgassing epoxy.

Master Bond Polymer System EP37-3FLFAO is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAO has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAO is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAO is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAO lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies. EP37-3FLFAO has been certified by NASA as a low outgassing epoxy.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP37-3FLFAO
Product Name Low Outgassing, Thermally Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Electrically Conductive Epoxy Meets ISO 10993-5 Cytotoxicity Standards - EP4G-80Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Two Component, Thermal Shock And Heat Resistant Epoxy System - EP121 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component LED Curable Adhesive System - LED401 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Composition Unfilled
View Details
One Component LED Curable Adhesive System - LED401 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Composition Unfilled
View Details