Master Bond, Inc. Two Component, Thermally Conductive Epoxy EP21TDC-2LO

Description
Master Bond Polymer System EP21TDC-2LO is a low outgassing two component highly flexible, thermally conductive epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits high elongation and excellent toughness. As very little exotherm is developed during cure the Master Bond EP21TDC-2LO is suitable for potting and encapsulating thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear and peel strength for bonding and sealing applications. It adheres well to many different substrates including metals, glass, ceramics, rubber and plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals including water, acids, bases and salts. The service temperature range is from 4K to 250°F making it suitable for many cryogenic applications. Master Bond EP21TDC-2LO is widely used in the electronic, electrical, optical, fiberoptic, aerospace and other industries where low outgassing, flexibility, and thermal conductivity are desirable.
Request a Quote
Description
Master Bond Polymer System EP21TDC-2LO is a low outgassing two component highly flexible, thermally conductive epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits high elongation and excellent toughness. As very little exotherm is developed during cure the Master Bond EP21TDC-2LO is suitable for potting and encapsulating thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear and peel strength for bonding and sealing applications. It adheres well to many different substrates including metals, glass, ceramics, rubber and plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals including water, acids, bases and salts. The service temperature range is from 4K to 250°F making it suitable for many cryogenic applications. Master Bond EP21TDC-2LO is widely used in the electronic, electrical, optical, fiberoptic, aerospace and other industries where low outgassing, flexibility, and thermal conductivity are desirable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Thermally Conductive Epoxy - EP21TDC-2LO - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Thermally Conductive Epoxy
EP21TDC-2LO
Two Component, Thermally Conductive Epoxy EP21TDC-2LO
Master Bond Polymer System EP21TDC-2LO is a low outgassing two component highly flexible, thermally conductive epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits high elongation and excellent toughness. As very little exotherm is developed during cure the Master Bond EP21TDC-2LO is suitable for potting and encapsulating thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear and peel strength for bonding and sealing applications. It adheres well to many different substrates including metals, glass, ceramics, rubber and plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals including water, acids, bases and salts. The service temperature range is from 4K to 250°F making it suitable for many cryogenic applications. Master Bond EP21TDC-2LO is widely used in the electronic, electrical, optical, fiberoptic, aerospace and other industries where low outgassing, flexibility, and thermal conductivity are desirable.

Master Bond Polymer System EP21TDC-2LO is a low outgassing two component highly flexible, thermally conductive epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits high elongation and excellent toughness. As very little exotherm is developed during cure the Master Bond EP21TDC-2LO is suitable for potting and encapsulating thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear and peel strength for bonding and sealing applications. It adheres well to many different substrates including metals, glass, ceramics, rubber and plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals including water, acids, bases and salts. The service temperature range is from 4K to 250°F making it suitable for many cryogenic applications. Master Bond EP21TDC-2LO is widely used in the electronic, electrical, optical, fiberoptic, aerospace and other industries where low outgassing, flexibility, and thermal conductivity are desirable.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDC-2LO
Product Name Two Component, Thermally Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Moderate Viscosity LED Curable - LED401LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation - Supreme 3HTND-2DM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Toughened, Shock Resistant, Two Component Epoxy - EP21TDC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component, Addition Cured Silicone for High Performance Bonding and Sealing - MasterSil 153Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cured
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Silicone
View Details