Master Bond, Inc. Thermally Conductive, Dimensionally Stable Epoxy EP21AO

Description
Master Bond Polymer Adhesive EP21AO is a two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 1800 psi tensile shear. EP21AO resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +250°F. It also possesses a low coefficient of expansion and excellent dimensional stability. A low viscosity version called EP21AOLV is also available. That system is particularly well suited for potting applications.
Request a Quote
Description
Master Bond Polymer Adhesive EP21AO is a two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 1800 psi tensile shear. EP21AO resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +250°F. It also possesses a low coefficient of expansion and excellent dimensional stability. A low viscosity version called EP21AOLV is also available. That system is particularly well suited for potting applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Dimensionally Stable Epoxy - EP21AO - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Dimensionally Stable Epoxy
EP21AO
Thermally Conductive, Dimensionally Stable Epoxy EP21AO
Master Bond Polymer Adhesive EP21AO is a two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 1800 psi tensile shear. EP21AO resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +250°F. It also possesses a low coefficient of expansion and excellent dimensional stability. A low viscosity version called EP21AOLV is also available. That system is particularly well suited for potting applications.

Master Bond Polymer Adhesive EP21AO is a two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 1800 psi tensile shear. EP21AO resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +250°F. It also possesses a low coefficient of expansion and excellent dimensional stability. A low viscosity version called EP21AOLV is also available. That system is particularly well suited for potting applications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21AO
Product Name Thermally Conductive, Dimensionally Stable Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI, Flexible UV Curable Adhesive - UV18Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing, Thermal Cycling Resistant Epoxy Adhesive - EP51M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Fast Curing, High Temperature Resistant Epoxy - EP65HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details