Master Bond, Inc. Room Temp. Curing, Thermally Conductive Epoxy EP30AOHT

Description
Master Bond Polymer System EP30AOHT is a two component epoxy resin system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a ten-to-one (10:1) mix ratio by weight. It has an attractive balance of performance properties including high temperature resistance (serviceable up to 400°F), high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AOHT has excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP30AOHT is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 400°F. The thermal expansion coefficient is desirably low. Color of part A is off white, part B is clear. Master Bond EP30AOHT is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and heat transfer must be maintained.
Request a Quote
Description
Master Bond Polymer System EP30AOHT is a two component epoxy resin system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a ten-to-one (10:1) mix ratio by weight. It has an attractive balance of performance properties including high temperature resistance (serviceable up to 400°F), high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AOHT has excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP30AOHT is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 400°F. The thermal expansion coefficient is desirably low. Color of part A is off white, part B is clear. Master Bond EP30AOHT is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and heat transfer must be maintained.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Room Temp. Curing, Thermally Conductive Epoxy - EP30AOHT - Master Bond, Inc.
Hackensack, NJ, USA
Room Temp. Curing, Thermally Conductive Epoxy
EP30AOHT
Room Temp. Curing, Thermally Conductive Epoxy EP30AOHT
Master Bond Polymer System EP30AOHT is a two component epoxy resin system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a ten-to-one (10:1) mix ratio by weight. It has an attractive balance of performance properties including high temperature resistance (serviceable up to 400°F), high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AOHT has excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP30AOHT is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 400°F. The thermal expansion coefficient is desirably low. Color of part A is off white, part B is clear. Master Bond EP30AOHT is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and heat transfer must be maintained.

Master Bond Polymer System EP30AOHT is a two component epoxy resin system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a ten-to-one (10:1) mix ratio by weight. It has an attractive balance of performance properties including high temperature resistance (serviceable up to 400°F), high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AOHT has excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP30AOHT is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 400°F. The thermal expansion coefficient is desirably low. Color of part A is off white, part B is clear. Master Bond EP30AOHT is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and heat transfer must be maintained.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Adhesives
Product Number EP30AOHT
Product Name Room Temp. Curing, Thermally Conductive Epoxy
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Type / Form Liquid
Features High Dielectric
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Nickel Conductive Epoxy Adhesive - EP21TDCNFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy; Polyurethane
Composition Filled
View Details
High Strength, UV Curable Epoxy System - UV16 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Chemical System Epoxy
Type / Form Liquid
View Details
Optically Clear, Low Viscosity Epoxy with a Long Open Time - EP62-1LPSP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details
High Temperature Resistant, Optically Clear, Two Part Epoxy - EP121CL-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details