Master Bond, Inc. Two component epoxy system for high performance bonding, coating, sealing and casting EP30LV-1

Description
Key Features Very low viscosity Outstanding optical clarity Exceptional physical strength Electrically insulative Dimensionally stable Resistant to a wide variety of chemicals Product Description Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system for high performance bonding, coating, sealing, potting and encapsulation. It readily cures at room temperature or more rapidly at elevated temperatures, and has a five to one mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or diluents. EP30LV-1 has outstanding physical strength properties along with excellent electrical insulation characteristics. This highly dimensionally stable system has very low shrinkage after cure, less than 0.001 in./in. EP30LV-1 possesses very good optical clarity along with superior light transmission when compared to many other epoxies. This system bonds well to a variety of substrates including metals, glass, and ceramics, as well as many plastics and rubber materials. EP30LV-1 forms high strength, rigid bonds that resist chemicals including water, oil, acids, bases and many solvents. Its low viscosity enables this system to be used for special gap filling applications where space is limited. Master Bond Polymer System EP30LV-1 is widely used in electronic, electrical, optical, chemical and related industries. Product Advantages Convenient mixing: easy to use mix ratio—five to one by weight Easy application: only contact pressure required while curing; adhesive spreads readily Versatile cure schedules: ambient temperature cures or faster at higher temperatures Superb ability to fill smaller gaps High bond strength to a wide variety of substrates
Request a Quote
Description
Key Features Very low viscosity Outstanding optical clarity Exceptional physical strength Electrically insulative Dimensionally stable Resistant to a wide variety of chemicals Product Description Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system for high performance bonding, coating, sealing, potting and encapsulation. It readily cures at room temperature or more rapidly at elevated temperatures, and has a five to one mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or diluents. EP30LV-1 has outstanding physical strength properties along with excellent electrical insulation characteristics. This highly dimensionally stable system has very low shrinkage after cure, less than 0.001 in./in. EP30LV-1 possesses very good optical clarity along with superior light transmission when compared to many other epoxies. This system bonds well to a variety of substrates including metals, glass, and ceramics, as well as many plastics and rubber materials. EP30LV-1 forms high strength, rigid bonds that resist chemicals including water, oil, acids, bases and many solvents. Its low viscosity enables this system to be used for special gap filling applications where space is limited. Master Bond Polymer System EP30LV-1 is widely used in electronic, electrical, optical, chemical and related industries. Product Advantages Convenient mixing: easy to use mix ratio—five to one by weight Easy application: only contact pressure required while curing; adhesive spreads readily Versatile cure schedules: ambient temperature cures or faster at higher temperatures Superb ability to fill smaller gaps High bond strength to a wide variety of substrates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two component epoxy system for high performance bonding, coating, sealing and casting - EP30LV-1 - Master Bond, Inc.
Hackensack, NJ, USA
Two component epoxy system for high performance bonding, coating, sealing and casting
EP30LV-1
Two component epoxy system for high performance bonding, coating, sealing and casting EP30LV-1
Key Features Very low viscosity Outstanding optical clarity Exceptional physical strength Electrically insulative Dimensionally stable Resistant to a wide variety of chemicals Product Description Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system for high performance bonding, coating, sealing, potting and encapsulation. It readily cures at room temperature or more rapidly at elevated temperatures, and has a five to one mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or diluents. EP30LV-1 has outstanding physical strength properties along with excellent electrical insulation characteristics. This highly dimensionally stable system has very low shrinkage after cure, less than 0.001 in./in. EP30LV-1 possesses very good optical clarity along with superior light transmission when compared to many other epoxies. This system bonds well to a variety of substrates including metals, glass, and ceramics, as well as many plastics and rubber materials. EP30LV-1 forms high strength, rigid bonds that resist chemicals including water, oil, acids, bases and many solvents. Its low viscosity enables this system to be used for special gap filling applications where space is limited. Master Bond Polymer System EP30LV-1 is widely used in electronic, electrical, optical, chemical and related industries. Product Advantages Convenient mixing: easy to use mix ratio—five to one by weight Easy application: only contact pressure required while curing; adhesive spreads readily Versatile cure schedules: ambient temperature cures or faster at higher temperatures Superb ability to fill smaller gaps High bond strength to a wide variety of substrates

Key Features

  • Very low viscosity
  • Outstanding optical clarity
  • Exceptional physical strength
  • Electrically insulative
  • Dimensionally stable
  • Resistant to a wide variety of chemicals

Product Description

Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system for high performance bonding, coating, sealing, potting and encapsulation. It readily cures at room temperature or more rapidly at elevated temperatures, and has a five to one mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or diluents. EP30LV-1 has outstanding physical strength properties along with excellent electrical insulation characteristics. This highly dimensionally stable system has very low shrinkage after cure, less than 0.001 in./in. EP30LV-1 possesses very good optical clarity along with superior light transmission when compared to many other epoxies. This system bonds well to a variety of substrates including metals, glass, and ceramics, as well as many plastics and rubber materials. EP30LV-1 forms high strength, rigid bonds that resist chemicals including water, oil, acids, bases and many solvents. Its low viscosity enables this system to be used for special gap filling applications where space is limited. Master Bond Polymer System EP30LV-1 is widely used in electronic, electrical, optical, chemical and related industries.

Product Advantages

  • Convenient mixing: easy to use mix ratio—five to one by weight
  • Easy application: only contact pressure required while curing; adhesive spreads readily
  • Versatile cure schedules: ambient temperature cures or faster at higher temperatures
  • Superb ability to fill smaller gaps
  • High bond strength to a wide variety of substrates
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30LV-1
Product Name Two component epoxy system for high performance bonding, coating, sealing and casting
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing, High Temperature Resistant Epoxy - EP65HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two component, fast curing epoxy for bonding, sealing and coating featuring high flexibility - EP51FL-1ND2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Two Component Toughened Epoxy Adhesive - EP126 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid; Powder
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
Acid Resistant, Two Component Epoxy - EP21AR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details