Master Bond, Inc. Low Outgassing Two Component Epoxy EP30-2

Description
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 inches/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.
Request a Quote
Description
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 inches/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Hackensack, NJ, USA
Low Outgassing Two Component Epoxy
EP30-2
Low Outgassing Two Component Epoxy EP30-2
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 inches/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.

Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and applications in which bonded assemblies must exhibit superior dimensional stability. Shrinkage upon cure is exceptionally low - 0.0003 inches/inch. Master Bond Polymer System EP30-2 produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -60°F to has high as 300°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened resin is an electrical insulator. Color of parts A and B is clear. Master Bond Polymer System EP30-2 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP30-2 also meets NASA Low Outgassing specifications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30-2
Product Name Low Outgassing Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Highly Flexible UV Curable Urethane - UV21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Flowable Silicone Offers Thermal Cycling and Shock Resistance - MasterSil 323 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Silicone
View Details
Silver Conductive, Fast Curing Epoxy Adhesive - EP77M-F - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Two Component Flame Retardant FAR Approved Epoxy Adhesive - EP90FR-V - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details