Master Bond, Inc. Low Exotherm, Two Component Epoxy EP29LP

Description
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about 700-800 cps. Peak exotherm for a 200 gram mass is approximately 50°C. These properties make the EP29LP ideally suited for large castings and potting applications. Service temperature range is -60°F to +250°F. Other noteworthy features include good electrical insulation properties and a good chemical resistance profile.
Request a Quote
Description
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about 700-800 cps. Peak exotherm for a 200 gram mass is approximately 50°C. These properties make the EP29LP ideally suited for large castings and potting applications. Service temperature range is -60°F to +250°F. Other noteworthy features include good electrical insulation properties and a good chemical resistance profile.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Exotherm, Two Component Epoxy - EP29LP - Master Bond, Inc.
Hackensack, NJ, USA
Low Exotherm, Two Component Epoxy
EP29LP
Low Exotherm, Two Component Epoxy EP29LP
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about 700-800 cps. Peak exotherm for a 200 gram mass is approximately 50°C. These properties make the EP29LP ideally suited for large castings and potting applications. Service temperature range is -60°F to +250°F. Other noteworthy features include good electrical insulation properties and a good chemical resistance profile.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about 700-800 cps. Peak exotherm for a 200 gram mass is approximately 50°C. These properties make the EP29LP ideally suited for large castings and potting applications. Service temperature range is -60°F to +250°F. Other noteworthy features include good electrical insulation properties and a good chemical resistance profile.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP29LP
Product Name Low Exotherm, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Higher Viscosity Uv Curable System For Bonding, Sealing And Coating - UV10TK40M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; UV curing system
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions - EP93FRHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
Nanosilica Filled, NASA Low Outgassing, Dual Cure Adhesive - UV22DC80-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details