Master Bond, Inc. Thermally Conductive, Dimensionally Stable Epoxy EP30AN

Description
Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more rapidly at elevated temperatures and has a ten-to-one (10:1) mix ratio by weight. Other attractive properties include superb dimensional stability and as well as superior physical strength properties. EP30AN is a low viscosity system with excellent flow characteristics, making it an ideal thermally conductive potting epoxy. EP30AN is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and maximum heat transfer must be maintained.
Request a Quote
Description
Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more rapidly at elevated temperatures and has a ten-to-one (10:1) mix ratio by weight. Other attractive properties include superb dimensional stability and as well as superior physical strength properties. EP30AN is a low viscosity system with excellent flow characteristics, making it an ideal thermally conductive potting epoxy. EP30AN is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and maximum heat transfer must be maintained.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Dimensionally Stable Epoxy - EP30AN - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Dimensionally Stable Epoxy
EP30AN
Thermally Conductive, Dimensionally Stable Epoxy EP30AN
Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more rapidly at elevated temperatures and has a ten-to-one (10:1) mix ratio by weight. Other attractive properties include superb dimensional stability and as well as superior physical strength properties. EP30AN is a low viscosity system with excellent flow characteristics, making it an ideal thermally conductive potting epoxy. EP30AN is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and maximum heat transfer must be maintained.

Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more rapidly at elevated temperatures and has a ten-to-one (10:1) mix ratio by weight. Other attractive properties include superb dimensional stability and as well as superior physical strength properties. EP30AN is a low viscosity system with excellent flow characteristics, making it an ideal thermally conductive potting epoxy. EP30AN is also an excellent adhesive/sealant forming durable, rigid bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and environmental protection are required and maximum heat transfer must be maintained.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30AN
Product Name Thermally Conductive, Dimensionally Stable Epoxy
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Filled
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Chemically Resistant, Two Component Epoxy System - EP41S-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Room Temperature Curing Epoxy Features Low Thermal Resistance - EP30TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component Liquid Epoxy Resin EP36CLV - EP36CLV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details