Master Bond, Inc. Transparent, Highly Flexible Epoxy Compound EP30D-10

Description
Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance, and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition, EP30D10 has been used successfully in a number of different cryogenic applications. Master Bond Polymer System EP30D-10 is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer System EP30D-10 is 100% reactive and does not contain any solvents or diluents. The Master Bond EP30D-10 system cures with minimal shrinkage to a durable, high strength, tough elastomer with remarkably good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids. It has an exceptionally wide service temperature range of 4K to 220°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. Color of part A is clear, part B is also clear. Master Bond Polymer System EP30D-10 is widely used in cryogenic, optical, electronic and aerospace applications both for original components and maintenance/repair. A non-drip version (amber colored) called EP30D-10ND is also available.
Request a Quote
Description
Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance, and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition, EP30D10 has been used successfully in a number of different cryogenic applications. Master Bond Polymer System EP30D-10 is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer System EP30D-10 is 100% reactive and does not contain any solvents or diluents. The Master Bond EP30D-10 system cures with minimal shrinkage to a durable, high strength, tough elastomer with remarkably good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids. It has an exceptionally wide service temperature range of 4K to 220°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. Color of part A is clear, part B is also clear. Master Bond Polymer System EP30D-10 is widely used in cryogenic, optical, electronic and aerospace applications both for original components and maintenance/repair. A non-drip version (amber colored) called EP30D-10ND is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transparent, Highly Flexible Epoxy Compound - EP30D-10 - Master Bond, Inc.
Hackensack, NJ, USA
Transparent, Highly Flexible Epoxy Compound
EP30D-10
Transparent, Highly Flexible Epoxy Compound EP30D-10
Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance, and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition, EP30D10 has been used successfully in a number of different cryogenic applications. Master Bond Polymer System EP30D-10 is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer System EP30D-10 is 100% reactive and does not contain any solvents or diluents. The Master Bond EP30D-10 system cures with minimal shrinkage to a durable, high strength, tough elastomer with remarkably good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids. It has an exceptionally wide service temperature range of 4K to 220°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. Color of part A is clear, part B is also clear. Master Bond Polymer System EP30D-10 is widely used in cryogenic, optical, electronic and aerospace applications both for original components and maintenance/repair. A non-drip version (amber colored) called EP30D-10ND is also available.

Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance, and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition, EP30D10 has been used successfully in a number of different cryogenic applications. Master Bond Polymer System EP30D-10 is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer System EP30D-10 is 100% reactive and does not contain any solvents or diluents. The Master Bond EP30D-10 system cures with minimal shrinkage to a durable, high strength, tough elastomer with remarkably good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids. It has an exceptionally wide service temperature range of 4K to 220°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. Color of part A is clear, part B is also clear. Master Bond Polymer System EP30D-10 is widely used in cryogenic, optical, electronic and aerospace applications both for original components and maintenance/repair. A non-drip version (amber colored) called EP30D-10ND is also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30D-10
Product Name Transparent, Highly Flexible Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy; Polyurethane
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Filled, Two Component Epoxy - EP30QF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Component Nickel Conductive Epoxy Adhesive - EP21TDCNFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component Epoxy Resin System - Supreme 11AOHTLP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
Two Component Highly Flexibilized Epoxy - EP21TDC-2AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details