Master Bond, Inc. Two Component, Room Temperature Curing Polysulfide EP21TPLV-NV

Description
Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It develops high physical properties, superior bonding and sealing to many different metallic and nonmetallic substrates, excellent electrical insulation properties and remarkably high chemical resistance. Shrinkage during cure is minimal. Other desirable performance properties are maximum impact resistance to thermal cycling as well as mechanical vibration and shock. EP21TPLV has excellent resistance to a wide variety of organic and inorganic solvents and fuels. Master Bond Polymer System EP21TPLV bonds well to metal, glass, ceramic, wood, vulcanized elastomers and many different plastics. The cured compound is a superior electrical insulator. The service temperature range extends from as low as -80°F to in excess of 250°F. Master Bond Polymer System EP21TPLV is finding many significant applications in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. Available clear and in a wide range of colors.
Request a Quote
Description
Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It develops high physical properties, superior bonding and sealing to many different metallic and nonmetallic substrates, excellent electrical insulation properties and remarkably high chemical resistance. Shrinkage during cure is minimal. Other desirable performance properties are maximum impact resistance to thermal cycling as well as mechanical vibration and shock. EP21TPLV has excellent resistance to a wide variety of organic and inorganic solvents and fuels. Master Bond Polymer System EP21TPLV bonds well to metal, glass, ceramic, wood, vulcanized elastomers and many different plastics. The cured compound is a superior electrical insulator. The service temperature range extends from as low as -80°F to in excess of 250°F. Master Bond Polymer System EP21TPLV is finding many significant applications in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. Available clear and in a wide range of colors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Room Temperature Curing Polysulfide - EP21TPLV-NV - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Room Temperature Curing Polysulfide
EP21TPLV-NV
Two Component, Room Temperature Curing Polysulfide EP21TPLV-NV
Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It develops high physical properties, superior bonding and sealing to many different metallic and nonmetallic substrates, excellent electrical insulation properties and remarkably high chemical resistance. Shrinkage during cure is minimal. Other desirable performance properties are maximum impact resistance to thermal cycling as well as mechanical vibration and shock. EP21TPLV has excellent resistance to a wide variety of organic and inorganic solvents and fuels. Master Bond Polymer System EP21TPLV bonds well to metal, glass, ceramic, wood, vulcanized elastomers and many different plastics. The cured compound is a superior electrical insulator. The service temperature range extends from as low as -80°F to in excess of 250°F. Master Bond Polymer System EP21TPLV is finding many significant applications in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. Available clear and in a wide range of colors.

Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It develops high physical properties, superior bonding and sealing to many different metallic and nonmetallic substrates, excellent electrical insulation properties and remarkably high chemical resistance. Shrinkage during cure is minimal. Other desirable performance properties are maximum impact resistance to thermal cycling as well as mechanical vibration and shock. EP21TPLV has excellent resistance to a wide variety of organic and inorganic solvents and fuels. Master Bond Polymer System EP21TPLV bonds well to metal, glass, ceramic, wood, vulcanized elastomers and many different plastics. The cured compound is a superior electrical insulator. The service temperature range extends from as low as -80°F to in excess of 250°F. Master Bond Polymer System EP21TPLV is finding many significant applications in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. Available clear and in a wide range of colors.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TPLV-NV
Product Name Two Component, Room Temperature Curing Polysulfide
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Polyphenylene Sulfide; Epoxy
Features Encapsulant or Conformal Coating; Flexible; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant, Optically Clear, Two Part Epoxy - EP121CL-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Strength, UV Curable Epoxy System - UV16 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Epoxy Features Very Low Coefficient of Thermal Expansion - EP30LTE-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details