Master Bond, Inc. Cryogenically Serviceable Epoxy Urethane System EP30DP-NV

Description
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition EP30DP can be used at cryogenic temperatures. It can be readily cast in thick cross sections, (e.g., several inches) without the development of undue exotherm during cure. Master Bond Polymer System EP30DP is formulated to cure at ambient temperatures or more rapidly at elevated temperatures. This unique polymer system is 100% reactive and does not contain any solvents or diluents. One noteworthy property of EP30DP is that it can be more easily removed than conventional epoxies. The Master Bond EP30DP system cures with minimal shrinkage to a durable, high strength and tough elastomeric solid with remarkably good resistance to thermal cycling, chemicals, water, inorganic salts, alkalis and acid. Serviceable over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP is widely employed in the electronics, electrical, metalworking, appliance, automotive and chemical processing industries. It does not contain any free isocyanate and is quite safe to use when proper industrial hygiene practices are observed.
Request a Quote
Description
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition EP30DP can be used at cryogenic temperatures. It can be readily cast in thick cross sections, (e.g., several inches) without the development of undue exotherm during cure. Master Bond Polymer System EP30DP is formulated to cure at ambient temperatures or more rapidly at elevated temperatures. This unique polymer system is 100% reactive and does not contain any solvents or diluents. One noteworthy property of EP30DP is that it can be more easily removed than conventional epoxies. The Master Bond EP30DP system cures with minimal shrinkage to a durable, high strength and tough elastomeric solid with remarkably good resistance to thermal cycling, chemicals, water, inorganic salts, alkalis and acid. Serviceable over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP is widely employed in the electronics, electrical, metalworking, appliance, automotive and chemical processing industries. It does not contain any free isocyanate and is quite safe to use when proper industrial hygiene practices are observed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cryogenically Serviceable Epoxy Urethane System - EP30DP-NV - Master Bond, Inc.
Hackensack, NJ, USA
Cryogenically Serviceable Epoxy Urethane System
EP30DP-NV
Cryogenically Serviceable Epoxy Urethane System EP30DP-NV
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition EP30DP can be used at cryogenic temperatures. It can be readily cast in thick cross sections, (e.g., several inches) without the development of undue exotherm during cure. Master Bond Polymer System EP30DP is formulated to cure at ambient temperatures or more rapidly at elevated temperatures. This unique polymer system is 100% reactive and does not contain any solvents or diluents. One noteworthy property of EP30DP is that it can be more easily removed than conventional epoxies. The Master Bond EP30DP system cures with minimal shrinkage to a durable, high strength and tough elastomeric solid with remarkably good resistance to thermal cycling, chemicals, water, inorganic salts, alkalis and acid. Serviceable over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP is widely employed in the electronics, electrical, metalworking, appliance, automotive and chemical processing industries. It does not contain any free isocyanate and is quite safe to use when proper industrial hygiene practices are observed.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition EP30DP can be used at cryogenic temperatures. It can be readily cast in thick cross sections, (e.g., several inches) without the development of undue exotherm during cure. Master Bond Polymer System EP30DP is formulated to cure at ambient temperatures or more rapidly at elevated temperatures. This unique polymer system is 100% reactive and does not contain any solvents or diluents. One noteworthy property of EP30DP is that it can be more easily removed than conventional epoxies. The Master Bond EP30DP system cures with minimal shrinkage to a durable, high strength and tough elastomeric solid with remarkably good resistance to thermal cycling, chemicals, water, inorganic salts, alkalis and acid. Serviceable over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP is widely employed in the electronics, electrical, metalworking, appliance, automotive and chemical processing industries. It does not contain any free isocyanate and is quite safe to use when proper industrial hygiene practices are observed.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30DP-NV
Product Name Cryogenically Serviceable Epoxy Urethane System
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy; Polyurethane
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

One Part, Thermally Conductive, Elastomer Based System - X5TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal
Chemical System Elastomeric
View Details
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients - Supreme 70CN - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Two Component, Room Temperature Curing Epoxy For Bonding, Coating, Sealing And Potting - EP88FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details