Master Bond, Inc. Room Temperature Curing, Two Component Epoxy EP33LV

Description
Master Bond Polymer Adhesive EP33LV is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33LV produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33LV produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33LV offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP33LV is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33LV produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33LV produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33LV offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Room Temperature Curing, Two Component Epoxy - EP33LV - Master Bond, Inc.
Hackensack, NJ, USA
Room Temperature Curing, Two Component Epoxy
EP33LV
Room Temperature Curing, Two Component Epoxy EP33LV
Master Bond Polymer Adhesive EP33LV is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33LV produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33LV produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33LV offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer Adhesive EP33LV is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33LV produces high strength bonds whose strength is maintained even long exposures to temperatures in the 400-450°F range. It Is 100% reactive and does not contain any diluents or solvents. Master Bond Polymer Adhesive EP33LV produces durable, high strength, and tough bonds which are remarkably resistant to thermal cycling, chemicals, including water, oil, and most organic solvents. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond Polymer Adhesive EP33LV offers the convenience of a room temperature cure with high temperature performance and is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP33LV
Product Name Room Temperature Curing, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Two Component Epoxy - EP21LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component Epoxy EP41S Features Chemical Resistance - EP41S - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
One Part Epoxy for Bonding and Glob Top Applications - Supreme 3HTND-2GT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details