Master Bond, Inc. Toughened Epoxy Adhesive/Sealant Supreme Supreme 10HTCL

Description
Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher temperatures. Tensile shear strengths in excess of 3,500 psi and T-peel strengths of over 30 pli are readily obtained. Supreme 10HTCL has a number of outstanding processing advantages; no mixing is necessary prior to use, the viscosity remains constant with time (i.e. it will not thicken over time), the working life is unlimited at room temperature, and the material is room temperature storable. It is cryogenically serviceable and has a wide temperature range of 4K to +400°F.
Request a Quote
Description
Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher temperatures. Tensile shear strengths in excess of 3,500 psi and T-peel strengths of over 30 pli are readily obtained. Supreme 10HTCL has a number of outstanding processing advantages; no mixing is necessary prior to use, the viscosity remains constant with time (i.e. it will not thicken over time), the working life is unlimited at room temperature, and the material is room temperature storable. It is cryogenically serviceable and has a wide temperature range of 4K to +400°F.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toughened Epoxy Adhesive/Sealant Supreme - Supreme 10HTCL - Master Bond, Inc.
Hackensack, NJ, USA
Toughened Epoxy Adhesive/Sealant Supreme
Supreme 10HTCL
Toughened Epoxy Adhesive/Sealant Supreme Supreme 10HTCL
Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher temperatures. Tensile shear strengths in excess of 3,500 psi and T-peel strengths of over 30 pli are readily obtained. Supreme 10HTCL has a number of outstanding processing advantages; no mixing is necessary prior to use, the viscosity remains constant with time (i.e. it will not thicken over time), the working life is unlimited at room temperature, and the material is room temperature storable. It is cryogenically serviceable and has a wide temperature range of 4K to +400°F.

Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher temperatures. Tensile shear strengths in excess of 3,500 psi and T-peel strengths of over 30 pli are readily obtained. Supreme 10HTCL has a number of outstanding processing advantages; no mixing is necessary prior to use, the viscosity remains constant with time (i.e. it will not thicken over time), the working life is unlimited at room temperature, and the material is room temperature storable. It is cryogenically serviceable and has a wide temperature range of 4K to +400°F.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number Supreme 10HTCL
Product Name Toughened Epoxy Adhesive/Sealant Supreme
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

High Tensile Strength, One Component Epoxy - EP15 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
View Details
Fast Curing, High Temperature Resistant Epoxy - EP65HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thixotropic Epoxy Features Low Coefficient of Thermal Expansion - EP5LTE-100 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details