Master Bond, Inc. Thermally Conductive, Room temperature Curing Epoxy EP21AOHT

Description
Master Bond Polymer Adhesive EP21AOHT is a high temperature resistant, two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 2000 psi tensile shear. EP21AOHT resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +400°F. It also possesses a low coefficient of expansion and excellent dimensional stability.
Request a Quote
Description
Master Bond Polymer Adhesive EP21AOHT is a high temperature resistant, two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 2000 psi tensile shear. EP21AOHT resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +400°F. It also possesses a low coefficient of expansion and excellent dimensional stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Room temperature Curing Epoxy - EP21AOHT - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Room temperature Curing Epoxy
EP21AOHT
Thermally Conductive, Room temperature Curing Epoxy EP21AOHT
Master Bond Polymer Adhesive EP21AOHT is a high temperature resistant, two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 2000 psi tensile shear. EP21AOHT resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +400°F. It also possesses a low coefficient of expansion and excellent dimensional stability.

Master Bond Polymer Adhesive EP21AOHT is a high temperature resistant, two component, thermally conductive, electrically isolating epoxy adhesive, sealant, and coating with a forgiving 1:1 mix ratio by weight or volume. This versatile system will adhere to a wide variety of substrates including metals, glass, ceramics, and many plastics. As a thermally conductive adhesive it forms high strength bonds of over 2000 psi tensile shear. EP21AOHT resists a wide range of chemicals including water, oils, fuels, and some solvents over the temperature range of -60°F to +400°F. It also possesses a low coefficient of expansion and excellent dimensional stability.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21AOHT
Product Name Thermally Conductive, Room temperature Curing Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One component, heat curing epoxy for structural bonding applications featuring low coefficient of thermal expansion - EP13LTE - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
USP Class VI, One Component, LED Curable System - LED403Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Nickel Filled Electrically Conductive Epoxy System - EP76M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details