Master Bond, Inc. Two Component, Silver Coated, Nickel Filled Epoxy EP79

Description
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 0.04 ohm-cm. Master Bond Polymer System EP79 can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored gray. Master Bond EP79 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP79 is now available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 0.04 ohm-cm. Master Bond Polymer System EP79 can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored gray. Master Bond EP79 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP79 is now available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Silver Coated, Nickel Filled Epoxy - EP79 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Silver Coated, Nickel Filled Epoxy
EP79
Two Component, Silver Coated, Nickel Filled Epoxy EP79
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 0.04 ohm-cm. Master Bond Polymer System EP79 can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored gray. Master Bond EP79 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP79 is now available in premixed and frozen syringes.

Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is very low - less than 0.04 ohm-cm. Master Bond Polymer System EP79 can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F, enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored gray. Master Bond EP79 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP79 is now available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP79
Product Name Two Component, Silver Coated, Nickel Filled Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications - EP17HTND-CCM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Elastomer Based, One Component Adhesive and Primer - X21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
View Details
High Temperature Resistant, Two Component Epoxy - EP30HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Medical Grade, Silver Conductive Epoxy Compound - EP21TDCSMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details