Master Bond, Inc. Low Viscosity Heat Resistant Epoxy System EP34CA

Description
Master Bond EP34CA is a low viscosity, polyfunctional, heat resistant epoxy resin designed for use in high performance composite structures, potting and casting applications. When used in conjunction with various hardeners, EP34CA produces a low viscosity 100% reactive system which is particularly well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used up to 500°F service temperatures.
Request a Quote
Description
Master Bond EP34CA is a low viscosity, polyfunctional, heat resistant epoxy resin designed for use in high performance composite structures, potting and casting applications. When used in conjunction with various hardeners, EP34CA produces a low viscosity 100% reactive system which is particularly well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used up to 500°F service temperatures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity Heat Resistant Epoxy System - EP34CA - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity Heat Resistant Epoxy System
EP34CA
Low Viscosity Heat Resistant Epoxy System EP34CA
Master Bond EP34CA is a low viscosity, polyfunctional, heat resistant epoxy resin designed for use in high performance composite structures, potting and casting applications. When used in conjunction with various hardeners, EP34CA produces a low viscosity 100% reactive system which is particularly well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used up to 500°F service temperatures.

Master Bond EP34CA is a low viscosity, polyfunctional, heat resistant epoxy resin designed for use in high performance composite structures, potting and casting applications. When used in conjunction with various hardeners, EP34CA produces a low viscosity 100% reactive system which is particularly well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used up to 500°F service temperatures.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP34CA
Product Name Low Viscosity Heat Resistant Epoxy System
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Porous Surfaces; Dissimilar Substrates; Filament Windings, Kevlar Fibers
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

High Tensile Strength, One Component Epoxy - EP15 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
View Details
Two component epoxy system for high performance bonding, coating, sealing and casting - EP30LV-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details
High Viscosity, Rapid Curing Cyanoacrylate Adhesive - MB297 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
One Component LED Curable Adhesive System - LED401 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Composition Unfilled
View Details