The VTS is a non-contact visual tool setter for CNC machines, used to measure and inspect tool geometry with sub-micron accuracy. It uses a CCD sensor and front LEDs to capture full-tool images, detecting diameter, length, runout, curvature radius, and center position. Available in SF-45, WF-85, and WF-170 models, it measures diameters from 10 µm to 165 mm, with resolution of 0.1 µm or 0.4 µm and repeatability of 0.2 µm or 0.8 µm. Protected by pneumatic shutters and air barriers, it is rated IP67 for coolant and dust environments. It integrates with Fanuc, Siemens, Heidenhain, Mitsubishi, Okuma, and Sodick CNCs via automatic cycles. Operating temperature is 5-50 °C at ≤90% humidity. Weights are 2.58 kg for SF-45, 2.75 kg for WF-170, and 2.93 kg for WF-85.
DESCRIPTION
Visual Tool Setter is a system which allows to realize complex measurement applications regarding:
One of the main features of Visual Tool Setter is its protection system, which allows excellent measurement performances even in presence of coolant or dust. When checks are not being performed, pneumatic shutters cover and protect the optical lenses, keeping them mechanically separated from harsh machine environment; during the measurement cycle on the contrary, a patented solution does come out an air flow from the optical window rejects chips and coolant drops. Such double protection (pneumatic and mechanical) guarantees to users the excellence of measurement results.
Thanks to the flexibility of the interface, Visual Tool Setter can be programmed to be adapted to the machine type and to the implemented measurement cycle, performing the checks in real machining conditions.
To know more read the article about VTS - Visual Tool Setter
BENEFITS
TECH SPECS
For all technical characteristics, please refer to the table in the DOWNLOAD section.
| Marposs Corp | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | VTS |
| Product Name | Non-Contact Visual Tool Setter |
| Gaging Technology | Non-contact |