Marposs Corp Flexible Gauging for Gear Inspection M62 FLEX

Description
DESCRIPTION M62 Flex has been designed as a precise and robust solution for the quick inspection of gear teeth after the main manufacturing operations along the production line, such as hobbing, shaving, grinding and honing. Two multiple-contact turrets makes M62 Flex capable of measuring OBD (Over Ball Dimension), Root Diameter and Major Diameter on different types of external gears. The contacts are driven by moving coil actuators that are freely programmable in position, velocity and force, making the gauge smart and easy at the same time. To know more read the article about the Gear Manufacturing Inspection. BENEFITS RANGE OF APPLICABILITY The use of moving coil actuators gives the possibility to measure, in one gauge, gears with external diameter in the range of 30 ÷ 180 mm without any mechanical retooling nor additional components. SOFT-LAND TECHNOLOGY The use of an appropriate software allows the measuring groups to approach the surface of the teeth with a controlled low force while monitoring their position error. This is identified as the proper solution to avoid damages and marks on parts. EASE OF USE The system is extremely easy to use and provided of a guided interface that makes operation of the automated system very simple and intuitive. PRECISION and ACCURACY M62 Flex becomes part of Marposs family of gear measuring instruments, for which accurate standards of metrological quality have been defined to meet the level of precision required for the most demanding applications in the transmission sector. TECH SPECS TECHNICAL FEATURES: Gear External Diameter (De): 30 ÷ 180 mm Gear Height (H): 15 ÷ 40 mm Gear Module (m): 1 ÷ 4 Number of Contacts per Turret: Up to 12
Request a Quote Datasheet
Description
DESCRIPTION M62 Flex has been designed as a precise and robust solution for the quick inspection of gear teeth after the main manufacturing operations along the production line, such as hobbing, shaving, grinding and honing. Two multiple-contact turrets makes M62 Flex capable of measuring OBD (Over Ball Dimension), Root Diameter and Major Diameter on different types of external gears. The contacts are driven by moving coil actuators that are freely programmable in position, velocity and force, making the gauge smart and easy at the same time. To know more read the article about the Gear Manufacturing Inspection. BENEFITS RANGE OF APPLICABILITY The use of moving coil actuators gives the possibility to measure, in one gauge, gears with external diameter in the range of 30 ÷ 180 mm without any mechanical retooling nor additional components. SOFT-LAND TECHNOLOGY The use of an appropriate software allows the measuring groups to approach the surface of the teeth with a controlled low force while monitoring their position error. This is identified as the proper solution to avoid damages and marks on parts. EASE OF USE The system is extremely easy to use and provided of a guided interface that makes operation of the automated system very simple and intuitive. PRECISION and ACCURACY M62 Flex becomes part of Marposs family of gear measuring instruments, for which accurate standards of metrological quality have been defined to meet the level of precision required for the most demanding applications in the transmission sector. TECH SPECS TECHNICAL FEATURES: Gear External Diameter (De): 30 ÷ 180 mm Gear Height (H): 15 ÷ 40 mm Gear Module (m): 1 ÷ 4 Number of Contacts per Turret: Up to 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Gauging for Gear Inspection - M62 FLEX - Marposs Corp
Auburn Hills, MI, United States
Flexible Gauging for Gear Inspection
M62 FLEX
Flexible Gauging for Gear Inspection M62 FLEX
DESCRIPTION M62 Flex has been designed as a precise and robust solution for the quick inspection of gear teeth after the main manufacturing operations along the production line, such as hobbing, shaving, grinding and honing. Two multiple-contact turrets makes M62 Flex capable of measuring OBD (Over Ball Dimension), Root Diameter and Major Diameter on different types of external gears. The contacts are driven by moving coil actuators that are freely programmable in position, velocity and force, making the gauge smart and easy at the same time. To know more read the article about the Gear Manufacturing Inspection. BENEFITS RANGE OF APPLICABILITY The use of moving coil actuators gives the possibility to measure, in one gauge, gears with external diameter in the range of 30 ÷ 180 mm without any mechanical retooling nor additional components. SOFT-LAND TECHNOLOGY The use of an appropriate software allows the measuring groups to approach the surface of the teeth with a controlled low force while monitoring their position error. This is identified as the proper solution to avoid damages and marks on parts. EASE OF USE The system is extremely easy to use and provided of a guided interface that makes operation of the automated system very simple and intuitive. PRECISION and ACCURACY M62 Flex becomes part of Marposs family of gear measuring instruments, for which accurate standards of metrological quality have been defined to meet the level of precision required for the most demanding applications in the transmission sector. TECH SPECS TECHNICAL FEATURES: Gear External Diameter (De): 30 ÷ 180 mm Gear Height (H): 15 ÷ 40 mm Gear Module (m): 1 ÷ 4 Number of Contacts per Turret: Up to 12

DESCRIPTION

M62 Flex has been designed as a precise and robust solution for the quick inspection of gear teeth after the main manufacturing operations along the production line, such as hobbing, shaving, grinding and honing. Two multiple-contact turrets makes M62 Flex capable of measuring OBD (Over Ball Dimension), Root Diameter and Major Diameter on different types of external gears.

The contacts are driven by moving coil actuators that are freely programmable in position, velocity and force, making the gauge smart and easy at the same time.

To know more read the article about the Gear Manufacturing Inspection.


BENEFITS

RANGE OF APPLICABILITY

The use of moving coil actuators gives the possibility to measure, in one gauge, gears with external diameter in the range of 30 ÷ 180 mm without any mechanical retooling nor additional components.

SOFT-LAND TECHNOLOGY

The use of an appropriate software allows the measuring groups to approach the surface of the teeth with a controlled low force while monitoring their position error. This is identified as the proper solution to avoid damages and marks on parts.

EASE OF USE

The system is extremely easy to use and provided of a guided interface that makes operation of the automated system very simple and intuitive.

PRECISION and ACCURACY

M62 Flex becomes part of Marposs family of gear measuring instruments, for which accurate standards of metrological quality have been defined to meet the level of precision required for the most demanding applications in the transmission sector.


TECH SPECS

TECHNICAL FEATURES:

Gear External Diameter (De): 30 ÷ 180 mm

Gear Height (H): 15 ÷ 40 mm

Gear Module (m): 1 ÷ 4

Number of Contacts per Turret: Up to 12

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number M62 FLEX
Product Name Flexible Gauging for Gear Inspection
Unlock Full Specs
to access all available technical data

Similar Products

XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
High-performance tabletop laser micrometer to check off-line the rectangular wires - SUPER WIRELAB X40 - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Welding electrodes flux coating checking is now easy, quick and accurate. - MECLAB X40 WE - Marposs Corp
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details