The SUPER-MECLAB+.X is a bench-top laser micrometer system for off-line, manual diameter measurements of ground or turned parts such as motor shafts, gage pins, and hydraulic components. It comprises an XLS40 or XLS80 Xactum laser sensor, a flat granite baseplate with a 640 mm precision linear slide, an embedded Aeroel PC with a 15-inch Full HD touchscreen monitor, and Super-Meclab.X software pre-installed. The system features NO-VAR technology to compensate for thermal drift without requiring temperature control, and supports through-feed measurement of up to nine diameters on a single part. It meets 21 CFR 1040.10 and CEI EN-60825-1:2014 standards. The system dimensions are 640 x 535 x 526 mm for the XLS40 model and 640 x 790 x 526 mm for the XLS80 model, with weights of 33 kg and 36 kg respectively, and operates from 0 to 50°C.
DESCRIPTION
It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components.
NO-VAR technology: no measuring drift due to changing room temperature.
Through-feed measurement: multi-diameter measurement simple and instantaneous.
BENEFITS
VERSIONS
Available Super-Meclab Systems
SUPER-MECLAB.X40
Measuring Field: 40 mm
Measurable Diameters: from 0.6 to 38 mm
Repeatability: up to ± 0.1 µm
SUPER-MECLAB.X80
Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability:up to ± 0.3 µm
| Marposs Corp | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | SUPER-MECLAB X |
| Product Name | The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components |
| Gage / Instrument Type | Laser micrometer; Micrometer |