Marposs Corp Universal Measuring Gauge for Grinders UNIMAR™

Description
DESCRIPTION UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems. Types of application Smooth/Interrupted outer diameters Grinding Smooth/Interrupted inner diameters Grinding Surface Grinding Centerless Grinding Machining Centres High precision lathes Lapping machines Super-finishing machines Post Process measurement stations BENEFITS Versatility Flexibility Compactness Accuracy Reliability Metrological performance Robustness Ease of installation Serviceability Thermal stability VERSIONS UNIMAR gauges are available in a variety of versions, each designed to meet specific process requirements—ensurin g unmatched flexibility, precision, and reliability across different grinding operations. UNIMAR S – High Precision for sub-Micron-Level Tolerances The perfect solution for ultra-precise grinding systems, UNIMAR S excels in applications where top performances and small ranges are required, such as in the injection systems industry. Exceptional linearity, repeatability, and thermal stability guarantee consistent, high-precision results—on both smooth and interrupted surfaces. UNIMAR R – Extended Retraction for grooves UNIMAR R features a unique mechanical design that enables contact retraction up to 14 mm, making it ideal for complex parts like cams or bearing grooves. In addition to standard configurations, this version is available in special models—including one made of non-magnetic steel. UNIMAR W – Wide-Range, Flexible Measurement Equipped with a dedicated transducer, UNIMAR W offers a dynamic measuring range of up to 12.5 mm. When paired, they can measure diameters across an inch (25.4 mm) span without mechanical adjustments. This makes it the ideal solution for high-mix production where part types vary frequently and flexibility is essential. UNIMAR P – Precision Part Positioning Designed for part positioning during the grinding cycle, UNIMAR P includes a rear setup system that ensures precise over-travel adjustment. Whether for active positioning (by moving the part or the gauge) or passive positioning (measuring part position), this head delivers reliability in exact alignment control. UNIMAR L – Positioning with Extended Measurement Ranges Built on the same principles as UNIMAR P, UNIMAR L adds the advantage of larger measurement ranges. It’s ideal for applications requiring positioning on a bigger range, offering the same setup flexibility for both active and passive positioning cycles. UNIMAR A – Absolute Measurement, No Reference Required For applications demanding masterless rather than comparative measurements, UNIMAR A provides accurate measurement over a range of up to 16 mm. It eliminates the need for a reference master for each diameter—streamlinin g the measurement process. Versions are available with or without retraction and are suitable for both continuous and interrupted surfaces. They can be used for diameters and length measurements.
Request a Quote
Description
DESCRIPTION UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems. Types of application Smooth/Interrupted outer diameters Grinding Smooth/Interrupted inner diameters Grinding Surface Grinding Centerless Grinding Machining Centres High precision lathes Lapping machines Super-finishing machines Post Process measurement stations BENEFITS Versatility Flexibility Compactness Accuracy Reliability Metrological performance Robustness Ease of installation Serviceability Thermal stability VERSIONS UNIMAR gauges are available in a variety of versions, each designed to meet specific process requirements—ensurin g unmatched flexibility, precision, and reliability across different grinding operations. UNIMAR S – High Precision for sub-Micron-Level Tolerances The perfect solution for ultra-precise grinding systems, UNIMAR S excels in applications where top performances and small ranges are required, such as in the injection systems industry. Exceptional linearity, repeatability, and thermal stability guarantee consistent, high-precision results—on both smooth and interrupted surfaces. UNIMAR R – Extended Retraction for grooves UNIMAR R features a unique mechanical design that enables contact retraction up to 14 mm, making it ideal for complex parts like cams or bearing grooves. In addition to standard configurations, this version is available in special models—including one made of non-magnetic steel. UNIMAR W – Wide-Range, Flexible Measurement Equipped with a dedicated transducer, UNIMAR W offers a dynamic measuring range of up to 12.5 mm. When paired, they can measure diameters across an inch (25.4 mm) span without mechanical adjustments. This makes it the ideal solution for high-mix production where part types vary frequently and flexibility is essential. UNIMAR P – Precision Part Positioning Designed for part positioning during the grinding cycle, UNIMAR P includes a rear setup system that ensures precise over-travel adjustment. Whether for active positioning (by moving the part or the gauge) or passive positioning (measuring part position), this head delivers reliability in exact alignment control. UNIMAR L – Positioning with Extended Measurement Ranges Built on the same principles as UNIMAR P, UNIMAR L adds the advantage of larger measurement ranges. It’s ideal for applications requiring positioning on a bigger range, offering the same setup flexibility for both active and passive positioning cycles. UNIMAR A – Absolute Measurement, No Reference Required For applications demanding masterless rather than comparative measurements, UNIMAR A provides accurate measurement over a range of up to 16 mm. It eliminates the need for a reference master for each diameter—streamlinin g the measurement process. Versions are available with or without retraction and are suitable for both continuous and interrupted surfaces. They can be used for diameters and length measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UNIMAR measuring gauge from Marposs Corp is designed for process control applications on various machine tools, particularly in grinding operations. It features a compact design that allows for easy integration into existing systems, providing high precision and long-term thermal stability across a large measurement range. The gauge is constructed from stainless steel, ensuring durability and resistance to chemical and mechanical stress. UNIMAR measuring heads are available in several models tailored for specific applications, including small measurement ranges, large retraction capabilities, and absolute measurement options. The heads support pneumatic retraction, which prevents contact with workpieces during measurement, enhancing operational efficiency. Maintenance is simplified as key components can be replaced externally, reducing downtime and costs. The UNIMAR gauge is compatible with all Marposs electronic gauging amplifiers, allowing for flexible connectivity options. Its versatility makes it suitable for a wide range of applications, including grinding, lapping, and machining centers, making it a reliable choice for engineers seeking precision measurement solutions in their projects.

Datasheet Summary
Powered by GS/AI

The UNIMAR measuring gauge from Marposs Corp is designed for process control applications on various machine tools, particularly in grinding operations. It features a compact design that allows for easy integration into existing systems, providing high precision and long-term thermal stability across a large measurement range. The gauge is constructed from stainless steel, ensuring durability and resistance to chemical and mechanical stress. UNIMAR measuring heads are available in several models tailored for specific applications, including small measurement ranges, large retraction capabilities, and absolute measurement options. The heads support pneumatic retraction, which prevents contact with workpieces during measurement, enhancing operational efficiency. Maintenance is simplified as key components can be replaced externally, reducing downtime and costs. The UNIMAR gauge is compatible with all Marposs electronic gauging amplifiers, allowing for flexible connectivity options. Its versatility makes it suitable for a wide range of applications, including grinding, lapping, and machining centers, making it a reliable choice for engineers seeking precision measurement solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Universal Measuring Gauge for Grinders - UNIMAR™ - Marposs Corp
Auburn Hills, MI, United States
Universal Measuring Gauge for Grinders
UNIMAR™
Universal Measuring Gauge for Grinders UNIMAR™
DESCRIPTION UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems. Types of application Smooth/Interrupted outer diameters Grinding Smooth/Interrupted inner diameters Grinding Surface Grinding Centerless Grinding Machining Centres High precision lathes Lapping machines Super-finishing machines Post Process measurement stations BENEFITS Versatility Flexibility Compactness Accuracy Reliability Metrological performance Robustness Ease of installation Serviceability Thermal stability VERSIONS UNIMAR gauges are available in a variety of versions, each designed to meet specific process requirements—ensurin g unmatched flexibility, precision, and reliability across different grinding operations. UNIMAR S – High Precision for sub-Micron-Level Tolerances The perfect solution for ultra-precise grinding systems, UNIMAR S excels in applications where top performances and small ranges are required, such as in the injection systems industry. Exceptional linearity, repeatability, and thermal stability guarantee consistent, high-precision results—on both smooth and interrupted surfaces. UNIMAR R – Extended Retraction for grooves UNIMAR R features a unique mechanical design that enables contact retraction up to 14 mm, making it ideal for complex parts like cams or bearing grooves. In addition to standard configurations, this version is available in special models—including one made of non-magnetic steel. UNIMAR W – Wide-Range, Flexible Measurement Equipped with a dedicated transducer, UNIMAR W offers a dynamic measuring range of up to 12.5 mm. When paired, they can measure diameters across an inch (25.4 mm) span without mechanical adjustments. This makes it the ideal solution for high-mix production where part types vary frequently and flexibility is essential. UNIMAR P – Precision Part Positioning Designed for part positioning during the grinding cycle, UNIMAR P includes a rear setup system that ensures precise over-travel adjustment. Whether for active positioning (by moving the part or the gauge) or passive positioning (measuring part position), this head delivers reliability in exact alignment control. UNIMAR L – Positioning with Extended Measurement Ranges Built on the same principles as UNIMAR P, UNIMAR L adds the advantage of larger measurement ranges. It’s ideal for applications requiring positioning on a bigger range, offering the same setup flexibility for both active and passive positioning cycles. UNIMAR A – Absolute Measurement, No Reference Required For applications demanding masterless rather than comparative measurements, UNIMAR A provides accurate measurement over a range of up to 16 mm. It eliminates the need for a reference master for each diameter—streamlinin g the measurement process. Versions are available with or without retraction and are suitable for both continuous and interrupted surfaces. They can be used for diameters and length measurements.

DESCRIPTION

UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems.

Types of application

  • Smooth/Interrupted outer diameters Grinding
  • Smooth/Interrupted inner diameters Grinding
  • Surface Grinding
  • Centerless Grinding
  • Machining Centres
  • High precision lathes
  • Lapping machines
  • Super-finishing machines
  • Post Process measurement stations

BENEFITS

  • Versatility
  • Flexibility
  • Compactness
  • Accuracy
  • Reliability
  • Metrological performance
  • Robustness
  • Ease of installation
  • Serviceability
  • Thermal stability

VERSIONS

UNIMAR gauges are available in a variety of versions, each designed to meet specific process requirements—ensuring unmatched flexibility, precision, and reliability across different grinding operations.

UNIMAR S – High Precision for sub-Micron-Level Tolerances

The perfect solution for ultra-precise grinding systems, UNIMAR S excels in applications where top performances and small ranges are required, such as in the injection systems industry. Exceptional linearity, repeatability, and thermal stability guarantee consistent, high-precision results—on both smooth and interrupted surfaces.

UNIMAR R – Extended Retraction for grooves

UNIMAR R features a unique mechanical design that enables contact retraction up to 14 mm, making it ideal for complex parts like cams or bearing grooves. In addition to standard configurations, this version is available in special models—including one made of non-magnetic steel.

UNIMAR W – Wide-Range, Flexible Measurement

Equipped with a dedicated transducer, UNIMAR W offers a dynamic measuring range of up to 12.5 mm. When paired, they can measure diameters across an inch (25.4 mm) span without mechanical adjustments. This makes it the ideal solution for high-mix production where part types vary frequently and flexibility is essential.

UNIMAR P – Precision Part Positioning

Designed for part positioning during the grinding cycle, UNIMAR P includes a rear setup system that ensures precise over-travel adjustment. Whether for active positioning (by moving the part or the gauge) or passive positioning (measuring part position), this head delivers reliability in exact alignment control.

UNIMAR L – Positioning with Extended Measurement Ranges

Built on the same principles as UNIMAR P, UNIMAR L adds the advantage of larger measurement ranges. It’s ideal for applications requiring positioning on a bigger range, offering the same setup flexibility for both active and passive positioning cycles.

UNIMAR A – Absolute Measurement, No Reference Required

For applications demanding masterless rather than comparative measurements, UNIMAR A provides accurate measurement over a range of up to 16 mm. It eliminates the need for a reference master for each diameter—streamlining the measurement process. Versions are available with or without retraction and are suitable for both continuous and interrupted surfaces. They can be used for diameters and length measurements.

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number UNIMAR™
Product Name Universal Measuring Gauge for Grinders
Attribute Measurement Capability Universal Gage
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
Portable system for laboratory use or in-line inspection - MESYS UNISENSE GO - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
View Details