Marposs Corp Pneumatic Gauges for Internal Diameters M1 AIR

Description
DESCRIPTION The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement is performed using the balanced pneumatic bridge technique, with differential pressure transducers and electronic signal amplification. The signal is then converted from analog to digital directly on board the Air / Electronics converters. For tolerances <6 μm or> 60 μm, Marposs can design and provide dedicated custom made gauges. BENEFITS Gauging of components with very tight tolerance No risk of scratching the part TECH SPECS Zeroing is performed via a master calibration ring Measuring range: max 0.1 mm for gauges with between 6.3 mm and 10 mm diameter Max roughness recommended is 0.8 μm Ra Repeatability (± 2σ): <0.5 μm Air supply: dry air carefully purified and filtered (filtration degree <0.5 μm) Air supply hose: internal Ø 4 mm - maximum length 2 meters Average consumption: <1000 l / h
Request a Quote
Description
DESCRIPTION The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement is performed using the balanced pneumatic bridge technique, with differential pressure transducers and electronic signal amplification. The signal is then converted from analog to digital directly on board the Air / Electronics converters. For tolerances <6 μm or> 60 μm, Marposs can design and provide dedicated custom made gauges. BENEFITS Gauging of components with very tight tolerance No risk of scratching the part TECH SPECS Zeroing is performed via a master calibration ring Measuring range: max 0.1 mm for gauges with between 6.3 mm and 10 mm diameter Max roughness recommended is 0.8 μm Ra Repeatability (± 2σ): <0.5 μm Air supply: dry air carefully purified and filtered (filtration degree <0.5 μm) Air supply hose: internal Ø 4 mm - maximum length 2 meters Average consumption: <1000 l / h
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauges for Internal Diameters - M1 AIR - Marposs Corp
Auburn Hills, MI, United States
Pneumatic Gauges for Internal Diameters
M1 AIR
Pneumatic Gauges for Internal Diameters M1 AIR
DESCRIPTION The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement is performed using the balanced pneumatic bridge technique, with differential pressure transducers and electronic signal amplification. The signal is then converted from analog to digital directly on board the Air / Electronics converters. For tolerances <6 μm or> 60 μm, Marposs can design and provide dedicated custom made gauges. BENEFITS Gauging of components with very tight tolerance No risk of scratching the part TECH SPECS Zeroing is performed via a master calibration ring Measuring range: max 0.1 mm for gauges with between 6.3 mm and 10 mm diameter Max roughness recommended is 0.8 μm Ra Repeatability (± 2σ): <0.5 μm Air supply: dry air carefully purified and filtered (filtration degree <0.5 μm) Air supply hose: internal Ø 4 mm - maximum length 2 meters Average consumption: <1000 l / h

DESCRIPTION

The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part.

The measurement is performed using the balanced pneumatic bridge technique, with differential pressure transducers and electronic signal amplification.

The signal is then converted from analog to digital directly on board the Air / Electronics converters.

For tolerances <6 μm or> 60 μm, Marposs can design and provide dedicated custom made gauges.


BENEFITS

  • Gauging of components with very tight tolerance
  • No risk of scratching the part

TECH SPECS

  • Zeroing is performed via a master calibration ring
  • Measuring range: max 0.1 mm for gauges with between 6.3 mm and 10 mm diameter
  • Max roughness recommended is 0.8 μm Ra
  • Repeatability (± 2σ): <0.5 μm
  • Air supply: dry air carefully purified and filtered (filtration degree <0.5 μm)
  • Air supply hose: internal Ø 4 mm - maximum length 2 meters
  • Average consumption: <1000 l / h
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number M1 AIR
Product Name Pneumatic Gauges for Internal Diameters
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
Non-contact measurement with chromatic confocal technology - IRIX™ - Marposs Corp
Specs
Gaging Technology Non-contact
Display Digital Display
Attribute Measurement Capability Thickness Gage
View Details