Marposs Corp Non-contact measurement with chromatic confocal technology IRIX™

Description
DESCRIPTION IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance (down to the nanometer). Built to the highest quality standards, IRIX™ is a robust and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target Up to five transparent layers can be measured simultaneously with one optical probe. High measurement accuracy Interchangeable sensors: IRIX can store up to 32 cards to allow the most appropriate probe to be used Integrated 7" display Passive optical probe not affected by heat and electrical noise Availability of SDK and protocol commands for easy integration into any system Small measurement spot Synchronized measurement with encoder for dynamic acquisitions Roughness measurements TECH SPECS Optics with tilting angle up to ± 45 ° for profile measurement Optics with reduced diameters Ø4mm, Ø6mm and Ø8mm for use in equipment with reduced dimensions 7” Integrated display, with easy to use graphical interface for laboratory use 2 synchronized channels for thickness measurement of non-transparent targets in roll to roll applications Synchronized measurements with encoder for precise profile reconstruction. 3 encoders Inputs (TTL and HTL models) 2 analog outputs (0 ÷ 10V) Up to 32 calibration maps Saving data in CSV format
Request a Quote Datasheet
Description
DESCRIPTION IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance (down to the nanometer). Built to the highest quality standards, IRIX™ is a robust and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target Up to five transparent layers can be measured simultaneously with one optical probe. High measurement accuracy Interchangeable sensors: IRIX can store up to 32 cards to allow the most appropriate probe to be used Integrated 7" display Passive optical probe not affected by heat and electrical noise Availability of SDK and protocol commands for easy integration into any system Small measurement spot Synchronized measurement with encoder for dynamic acquisitions Roughness measurements TECH SPECS Optics with tilting angle up to ± 45 ° for profile measurement Optics with reduced diameters Ø4mm, Ø6mm and Ø8mm for use in equipment with reduced dimensions 7” Integrated display, with easy to use graphical interface for laboratory use 2 synchronized channels for thickness measurement of non-transparent targets in roll to roll applications Synchronized measurements with encoder for precise profile reconstruction. 3 encoders Inputs (TTL and HTL models) 2 analog outputs (0 ÷ 10V) Up to 32 calibration maps Saving data in CSV format
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-contact measurement with chromatic confocal technology - IRIX™ - Marposs Corp
Auburn Hills, MI, United States
Non-contact measurement with chromatic confocal technology
IRIX™
Non-contact measurement with chromatic confocal technology IRIX™
DESCRIPTION IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance (down to the nanometer). Built to the highest quality standards, IRIX™ is a robust and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target Up to five transparent layers can be measured simultaneously with one optical probe. High measurement accuracy Interchangeable sensors: IRIX can store up to 32 cards to allow the most appropriate probe to be used Integrated 7" display Passive optical probe not affected by heat and electrical noise Availability of SDK and protocol commands for easy integration into any system Small measurement spot Synchronized measurement with encoder for dynamic acquisitions Roughness measurements TECH SPECS Optics with tilting angle up to ± 45 ° for profile measurement Optics with reduced diameters Ø4mm, Ø6mm and Ø8mm for use in equipment with reduced dimensions 7” Integrated display, with easy to use graphical interface for laboratory use 2 synchronized channels for thickness measurement of non-transparent targets in roll to roll applications Synchronized measurements with encoder for precise profile reconstruction. 3 encoders Inputs (TTL and HTL models) 2 analog outputs (0 ÷ 10V) Up to 32 calibration maps Saving data in CSV format

DESCRIPTION

IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance (down to the nanometer).

Built to the highest quality standards, IRIX™ is a robust and reliable product, suitable for use in an industrial environment.

All STIL confocal probes are compatible with IRIX™.


BENEFITS

  • Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids)
  • Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target
  • Up to five transparent layers can be measured simultaneously with one optical probe.
  • High measurement accuracy
  • Interchangeable sensors: IRIX can store up to 32 cards to allow the most appropriate probe to be used
  • Integrated 7" display
  • Passive optical probe not affected by heat and electrical noise
  • Availability of SDK and protocol commands for easy integration into any system
  • Small measurement spot
  • Synchronized measurement with encoder for dynamic acquisitions
  • Roughness measurements

TECH SPECS

  • Optics with tilting angle up to ± 45 ° for profile measurement
  • Optics with reduced diameters Ø4mm, Ø6mm and Ø8mm for use in equipment with reduced dimensions
  • 7” Integrated display, with easy to use graphical interface for laboratory use
  • 2 synchronized channels for thickness measurement of non-transparent targets in roll to roll applications
  • Synchronized measurements with encoder for precise profile reconstruction.
  • 3 encoders Inputs (TTL and HTL models)
  • 2 analog outputs (0 ÷ 10V)
  • Up to 32 calibration maps
  • Saving data in CSV format
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number IRIX™
Product Name Non-contact measurement with chromatic confocal technology
Gaging Technology Non-contact
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gauging Handles with Color Screen - I-WAVE2™ & WAVE2™ - Marposs Corp
Specs
Display Digital Display
Minimum Graduation / Resolution 3.94E-6 inch (1.00E-4 mm)
View Details
XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details