Marposs Corp Manual Gauges for External Diameters M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™

Description
DESCRIPTION M4 and M4Star are the ideal solutions for external diameter measurements, with both mechanical measurement with use of an indicator, and electronic measuring, using hard-wired or wireless transmission systems. Using the customisable measurement depth, the system may be used to measure diameters in the proximity of shoulders. The gauges, which consist of a ring body and a sturdy nosepiece, were designed to maintain their technical specifications, even under the severest operating conditions. M3Star and QuickSnap are manual snap gauges designed for measuring external diameters between shoulders on crankshafts, camshafts and similar components. These gauge models are simple to retool, so that it is possible to measure different diameters using the same device, and are available in indicator, hard-wired and wireless versions. M1Star OD is the solution for external diameter located in a recess (e.g. the external diameter of a collar located in a recess inside a transmission case). It is designed for compatibility with the M1Star range of accessories. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis components designed to guarantee serviceability and reparability in the event of wear or failure wide range of options for optimum measurement ergonomics TECH SPECS repeatability: <1 micron application range: 4 mm to 125 mm for M4, M4Star and M1Star OD application range: 3 mm to 150 mm for M3Star and QuickSnap the contacts are available in a variety of materials and radius, depending on the material and the roughness of the diameter to be measured only one master is required for zero-setting Lumberg SV50/6 connector compatible with Marposs and other manufacturers’ electronic units the electronic gauges can be supplied with LVDT or HBT transducer M4Star allows the user to customize the measurement depth between 1 mm and 6 mm
Request a Quote
Description
DESCRIPTION M4 and M4Star are the ideal solutions for external diameter measurements, with both mechanical measurement with use of an indicator, and electronic measuring, using hard-wired or wireless transmission systems. Using the customisable measurement depth, the system may be used to measure diameters in the proximity of shoulders. The gauges, which consist of a ring body and a sturdy nosepiece, were designed to maintain their technical specifications, even under the severest operating conditions. M3Star and QuickSnap are manual snap gauges designed for measuring external diameters between shoulders on crankshafts, camshafts and similar components. These gauge models are simple to retool, so that it is possible to measure different diameters using the same device, and are available in indicator, hard-wired and wireless versions. M1Star OD is the solution for external diameter located in a recess (e.g. the external diameter of a collar located in a recess inside a transmission case). It is designed for compatibility with the M1Star range of accessories. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis components designed to guarantee serviceability and reparability in the event of wear or failure wide range of options for optimum measurement ergonomics TECH SPECS repeatability: <1 micron application range: 4 mm to 125 mm for M4, M4Star and M1Star OD application range: 3 mm to 150 mm for M3Star and QuickSnap the contacts are available in a variety of materials and radius, depending on the material and the roughness of the diameter to be measured only one master is required for zero-setting Lumberg SV50/6 connector compatible with Marposs and other manufacturers’ electronic units the electronic gauges can be supplied with LVDT or HBT transducer M4Star allows the user to customize the measurement depth between 1 mm and 6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Auburn Hills, MI, United States
DESCRIPTION M4 and M4Star are the ideal solutions for external diameter measurements, with both mechanical measurement with use of an indicator, and electronic measuring, using hard-wired or wireless transmission systems. Using the customisable measurement depth, the system may be used to measure diameters in the proximity of shoulders. The gauges, which consist of a ring body and a sturdy nosepiece, were designed to maintain their technical specifications, even under the severest operating conditions. M3Star and QuickSnap are manual snap gauges designed for measuring external diameters between shoulders on crankshafts, camshafts and similar components. These gauge models are simple to retool, so that it is possible to measure different diameters using the same device, and are available in indicator, hard-wired and wireless versions. M1Star OD is the solution for external diameter located in a recess (e.g. the external diameter of a collar located in a recess inside a transmission case). It is designed for compatibility with the M1Star range of accessories. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis components designed to guarantee serviceability and reparability in the event of wear or failure wide range of options for optimum measurement ergonomics TECH SPECS repeatability: <1 micron application range: 4 mm to 125 mm for M4, M4Star and M1Star OD application range: 3 mm to 150 mm for M3Star and QuickSnap the contacts are available in a variety of materials and radius, depending on the material and the roughness of the diameter to be measured only one master is required for zero-setting Lumberg SV50/6 connector compatible with Marposs and other manufacturers’ electronic units the electronic gauges can be supplied with LVDT or HBT transducer M4Star allows the user to customize the measurement depth between 1 mm and 6 mm

DESCRIPTION

M4 and M4Star are the ideal solutions for external diameter measurements, with both mechanical measurement with use of an indicator, and electronic measuring, using hard-wired or wireless transmission systems. Using the customisable measurement depth, the system may be used to measure diameters in the proximity of shoulders. The gauges, which consist of a ring body and a sturdy nosepiece, were designed to maintain their technical specifications, even under the severest operating conditions.

M3Star and QuickSnap are manual snap gauges designed for measuring external diameters between shoulders on crankshafts, camshafts and similar components. These gauge models are simple to retool, so that it is possible to measure different diameters using the same device, and are available in indicator, hard-wired and wireless versions.

M1Star OD is the solution for external diameter located in a recess (e.g. the external diameter of a collar located in a recess inside a transmission case). It is designed for compatibility with the M1Star range of accessories.


BENEFITS

  • best metrological performance guaranteed on every gauging diameter
  • intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master
  • robust and constructed to withstand shocks
  • it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers)
  • allows the transmission and storage of the data on industrial PCs for statistics analysis
  • components designed to guarantee serviceability and reparability in the event of wear or failure
  • wide range of options for optimum measurement ergonomics

TECH SPECS

  • repeatability: <1 micron
  • application range: 4 mm to 125 mm for M4, M4Star and M1Star OD
  • application range: 3 mm to 150 mm for M3Star and QuickSnap
  • the contacts are available in a variety of materials and radius, depending on the material and the roughness of the diameter to be measured
  • only one master is required for zero-setting
  • Lumberg SV50/6 connector
  • compatible with Marposs and other manufacturers’ electronic units
  • the electronic gauges can be supplied with LVDT or HBT transducer
  • M4Star allows the user to customize the measurement depth between 1 mm and 6 mm
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™
Product Name Manual Gauges for External Diameters
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products