Marposs Corp Displacement sensors REDCROWN 2™

Description
DESCRIPTION Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various interfaces. The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement. The analogue Red Crown2 version, with LVDT or HBT transducer, can be used with standard Marposs electronic units as well as with other electronic units available on the market. These measurement devices are also available without connector (UNPLUGGED), so that the user can X his preferred connector. The Red Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector. The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port. Marposs has developed software for the measurement acquisition (U-Com, Easy Acquisition and QSPC); or a list of simple protocol commands can be used to integrate the measurement in other third party programming environments. Both static and dynamic measurements can be performed (maximum sampling frequency: 1000 acquisitions/s). The digitised Digi Crown2 version, combined with the Digi Crown Network System, guarantees high levels of measurement accuracy thanks to the linearisation data stored in the connector memory. The network interface box can read the error map and perform an automatic compensation. The information stored in the connector guarantees the connection to the Digi Crown Network System without having to program the individual probe (plug&gauge). Both static and dynamic measurements can be performed (maximum sampling frequency: 4000 samples/s). Even though designed for the Digi Crown Network System, the Digi Crown2 probes can be connected to the standard Marposs LVDT interface devices. The new RedCrown2 Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy excellent precision measurement easy maintenance suitable for workshop use (IP65) the interchangeable contact ensures that the probe can be adapted to the most disparate applications wide range of customisable configurations (specifications and layout) easy to integrate in third party systems thanks to the specific TOOL SW TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote
Description
DESCRIPTION Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various interfaces. The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement. The analogue Red Crown2 version, with LVDT or HBT transducer, can be used with standard Marposs electronic units as well as with other electronic units available on the market. These measurement devices are also available without connector (UNPLUGGED), so that the user can X his preferred connector. The Red Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector. The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port. Marposs has developed software for the measurement acquisition (U-Com, Easy Acquisition and QSPC); or a list of simple protocol commands can be used to integrate the measurement in other third party programming environments. Both static and dynamic measurements can be performed (maximum sampling frequency: 1000 acquisitions/s). The digitised Digi Crown2 version, combined with the Digi Crown Network System, guarantees high levels of measurement accuracy thanks to the linearisation data stored in the connector memory. The network interface box can read the error map and perform an automatic compensation. The information stored in the connector guarantees the connection to the Digi Crown Network System without having to program the individual probe (plug&gauge). Both static and dynamic measurements can be performed (maximum sampling frequency: 4000 samples/s). Even though designed for the Digi Crown Network System, the Digi Crown2 probes can be connected to the standard Marposs LVDT interface devices. The new RedCrown2 Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy excellent precision measurement easy maintenance suitable for workshop use (IP65) the interchangeable contact ensures that the probe can be adapted to the most disparate applications wide range of customisable configurations (specifications and layout) easy to integrate in third party systems thanks to the specific TOOL SW TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Displacement sensors - REDCROWN 2™ - Marposs Corp
Auburn Hills, MI, United States
Displacement sensors
REDCROWN 2™
Displacement sensors REDCROWN 2™
DESCRIPTION Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various interfaces. The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement. The analogue Red Crown2 version, with LVDT or HBT transducer, can be used with standard Marposs electronic units as well as with other electronic units available on the market. These measurement devices are also available without connector (UNPLUGGED), so that the user can X his preferred connector. The Red Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector. The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port. Marposs has developed software for the measurement acquisition (U-Com, Easy Acquisition and QSPC); or a list of simple protocol commands can be used to integrate the measurement in other third party programming environments. Both static and dynamic measurements can be performed (maximum sampling frequency: 1000 acquisitions/s). The digitised Digi Crown2 version, combined with the Digi Crown Network System, guarantees high levels of measurement accuracy thanks to the linearisation data stored in the connector memory. The network interface box can read the error map and perform an automatic compensation. The information stored in the connector guarantees the connection to the Digi Crown Network System without having to program the individual probe (plug&gauge). Both static and dynamic measurements can be performed (maximum sampling frequency: 4000 samples/s). Even though designed for the Digi Crown Network System, the Digi Crown2 probes can be connected to the standard Marposs LVDT interface devices. The new RedCrown2 Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy excellent precision measurement easy maintenance suitable for workshop use (IP65) the interchangeable contact ensures that the probe can be adapted to the most disparate applications wide range of customisable configurations (specifications and layout) easy to integrate in third party systems thanks to the specific TOOL SW TECH SPECS For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

DESCRIPTION

Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various interfaces.

The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement.

The analogue Red Crown2 version, with LVDT or HBT transducer, can be used with standard Marposs electronic units as well as with other electronic units available on the market.

These measurement devices are also available without connector (UNPLUGGED), so that the user can X his preferred connector.

The Red Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector.

The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port.

Marposs has developed software for the measurement acquisition (U-Com, Easy Acquisition and QSPC); or a list of simple protocol commands can be used to integrate the measurement in other third party programming environments.

Both static and dynamic measurements can be performed (maximum sampling frequency: 1000 acquisitions/s).

The digitised Digi Crown2 version, combined with the Digi Crown Network System, guarantees high levels of measurement accuracy thanks to the linearisation data stored in the connector memory. The network interface box can read the error map and perform an automatic compensation.

The information stored in the connector guarantees the connection to the Digi Crown Network System without having to program the individual probe (plug&gauge).

Both static and dynamic measurements can be performed (maximum sampling frequency: 4000 samples/s).

Even though designed for the Digi Crown Network System, the Digi Crown2 probes can be connected to the standard Marposs LVDT interface devices.

The new RedCrown2 Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network.


BENEFITS

  • easy to install
  • reliable and sturdy
  • excellent precision measurement
  • easy maintenance
  • suitable for workshop use (IP65)
  • the interchangeable contact ensures that the probe can be adapted to the most disparate applications
  • wide range of customisable configurations (specifications and layout)
  • easy to integrate in third party systems thanks to the specific TOOL SW

TECH SPECS

For all technical characteristics, please refer to the brochure in the DOWNLOAD section.

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number REDCROWN 2™
Product Name Displacement sensors
Unlock Full Specs
to access all available technical data

Similar Products

Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details