Marposs Corp The laser Micrometer to check full carbide tools and blanks MECLAB TOOLS

Description
DESCRIPTION MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It’ s ideal for the off-line checking of drill bits end mills reamers cutting tools BENEFITS It can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders It checks tolerances by comparing the actual dimensions to the programmed limits. Measurement reports are printed out. Simple and effective statistics are performed on measured data. All results are stored in the memory and can be down-loaded to a remote Computer. VERSIONS Sistemi Meclab T Systems MECLAB.T40 - Versione manuale Measuring Field: 40 mm Measurable Diameters: da 0.06 a 38 mm Repeatability: up to ± 0.07 µm MECLAB.T40 - Automatic Version automatica Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.07 µm
Request a Quote Datasheet
Description
DESCRIPTION MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It’ s ideal for the off-line checking of drill bits end mills reamers cutting tools BENEFITS It can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders It checks tolerances by comparing the actual dimensions to the programmed limits. Measurement reports are printed out. Simple and effective statistics are performed on measured data. All results are stored in the memory and can be down-loaded to a remote Computer. VERSIONS Sistemi Meclab T Systems MECLAB.T40 - Versione manuale Measuring Field: 40 mm Measurable Diameters: da 0.06 a 38 mm Repeatability: up to ± 0.07 µm MECLAB.T40 - Automatic Version automatica Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.07 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The laser Micrometer to check full carbide tools and blanks - MECLAB TOOLS - Marposs Corp
Auburn Hills, MI, United States
The laser Micrometer to check full carbide tools and blanks
MECLAB TOOLS
The laser Micrometer to check full carbide tools and blanks MECLAB TOOLS
DESCRIPTION MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It’ s ideal for the off-line checking of drill bits end mills reamers cutting tools BENEFITS It can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders It checks tolerances by comparing the actual dimensions to the programmed limits. Measurement reports are printed out. Simple and effective statistics are performed on measured data. All results are stored in the memory and can be down-loaded to a remote Computer. VERSIONS Sistemi Meclab T Systems MECLAB.T40 - Versione manuale Measuring Field: 40 mm Measurable Diameters: da 0.06 a 38 mm Repeatability: up to ± 0.07 µm MECLAB.T40 - Automatic Version automatica Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.07 µm

DESCRIPTION

MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges.
It’ s ideal for the off-line checking of

  • drill bits
  • end mills
  • reamers
  • cutting tools

BENEFITS

  • It can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders
  • It checks tolerances by comparing the actual dimensions to the programmed limits.
  • Measurement reports are printed out.
  • Simple and effective statistics are performed on measured data.
  • All results are stored in the memory and can be down-loaded to a remote Computer.

VERSIONS

Sistemi Meclab T Systems

MECLAB.T40 - Versione manuale

Measuring Field: 40 mm
Measurable Diameters: da 0.06 a 38 mm
Repeatability: up to ± 0.07 µm

MECLAB.T40 - Automatic Version automatica

Measuring Field: 40 mm
Measurable Diameters: from 0.06 to 38 mm
Repeatability: up to ± 0.07 µm

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number MECLAB TOOLS
Product Name The laser Micrometer to check full carbide tools and blanks
Gage / Instrument Type Laser micrometer; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Non-contact measurement with ChromaPoint long working distance optical heads - OP SERIES - Marposs Corp
Specs
Gaging Technology Optical; Non-contact
Attribute Measurement Capability Thickness Gage
View Details