Marposs Corp Manual Gauges for Internal Diameters M1 STAR™

Description
DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. The M1Star can be equipped with either a mechanical transmission gauge head (MBG) or with an electronic transduction gauge head (EBG). The Marposs MBG gauge head is an extremely versatile solution that may also gauge deep or interrupted bores. The mechanical transmission measuring system provides both excellent metrological performance (repeatability <1 micron) and the lowest price range. The chance to configure and interchange a wide range of accessories makes this gauge head universally applicable. The measuring cell is composed, depending on the diameter, by either two or eight fulcrum elements. The measurement is transduced to the display device by a transfer rod with a spherical head that slides on a cradle formed of a V shaped guide and an inclined plane. The Marposs EBG gauge head is the most advanced solution on the market for variables manual gauging. The gauging system includes an electronic differential LVDT or HBT transducer that transforms the measurement into an electronic signal. The system is completely free of friction and guarantees a repeatability of less than 0.5 microns, constant over the entire field of application. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks the hardened stainless-steel plug head protects the measuring cell and guides the measuring it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis the wide range of modular accessories and gauge heads allows the complete configuration of the gauge to meet every measuring need the components are designed to ensure both the maintainability and the reparability in case of damage TECH SPECS repeatability <1 micron for the mechanical gauge head and <0.5 microns for the electronic gauge head range from 3 to 375 mm (0,12- 14,76 ") and measuring depths up to 500 mm dedicated solution for the measurement of conical bores, ovals, gears, width, distances and bores with axis perpendicular to the direction of introduction of the gauge the measuring cells contacts can be provided in different materials and radii depending on the material and the roughness of the bore requires only one master for zeroing long-life transmission system (> 10,000,000 measuring cycles) chance to replace the measuring head for easy and independent retooling special reinforced cable, easily substitutable in case of breakage Lumberg connector SV50 / 6 compatibility with all Marposs electronics as well as with other manufacturers’ the EBG Gauge head can be supplied with LVDT or HBT transducers
Request a Quote
Description
DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. The M1Star can be equipped with either a mechanical transmission gauge head (MBG) or with an electronic transduction gauge head (EBG). The Marposs MBG gauge head is an extremely versatile solution that may also gauge deep or interrupted bores. The mechanical transmission measuring system provides both excellent metrological performance (repeatability <1 micron) and the lowest price range. The chance to configure and interchange a wide range of accessories makes this gauge head universally applicable. The measuring cell is composed, depending on the diameter, by either two or eight fulcrum elements. The measurement is transduced to the display device by a transfer rod with a spherical head that slides on a cradle formed of a V shaped guide and an inclined plane. The Marposs EBG gauge head is the most advanced solution on the market for variables manual gauging. The gauging system includes an electronic differential LVDT or HBT transducer that transforms the measurement into an electronic signal. The system is completely free of friction and guarantees a repeatability of less than 0.5 microns, constant over the entire field of application. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks the hardened stainless-steel plug head protects the measuring cell and guides the measuring it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis the wide range of modular accessories and gauge heads allows the complete configuration of the gauge to meet every measuring need the components are designed to ensure both the maintainability and the reparability in case of damage TECH SPECS repeatability <1 micron for the mechanical gauge head and <0.5 microns for the electronic gauge head range from 3 to 375 mm (0,12- 14,76 ") and measuring depths up to 500 mm dedicated solution for the measurement of conical bores, ovals, gears, width, distances and bores with axis perpendicular to the direction of introduction of the gauge the measuring cells contacts can be provided in different materials and radii depending on the material and the roughness of the bore requires only one master for zeroing long-life transmission system (> 10,000,000 measuring cycles) chance to replace the measuring head for easy and independent retooling special reinforced cable, easily substitutable in case of breakage Lumberg connector SV50 / 6 compatibility with all Marposs electronics as well as with other manufacturers’ the EBG Gauge head can be supplied with LVDT or HBT transducers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Auburn Hills, MI, United States
Manual Gauges for Internal Diameters
M1 STAR™
Manual Gauges for Internal Diameters M1 STAR™
DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. The M1Star can be equipped with either a mechanical transmission gauge head (MBG) or with an electronic transduction gauge head (EBG). The Marposs MBG gauge head is an extremely versatile solution that may also gauge deep or interrupted bores. The mechanical transmission measuring system provides both excellent metrological performance (repeatability <1 micron) and the lowest price range. The chance to configure and interchange a wide range of accessories makes this gauge head universally applicable. The measuring cell is composed, depending on the diameter, by either two or eight fulcrum elements. The measurement is transduced to the display device by a transfer rod with a spherical head that slides on a cradle formed of a V shaped guide and an inclined plane. The Marposs EBG gauge head is the most advanced solution on the market for variables manual gauging. The gauging system includes an electronic differential LVDT or HBT transducer that transforms the measurement into an electronic signal. The system is completely free of friction and guarantees a repeatability of less than 0.5 microns, constant over the entire field of application. BENEFITS best metrological performance guaranteed on every gauging diameter intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master robust and constructed to withstand shocks the hardened stainless-steel plug head protects the measuring cell and guides the measuring it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers) allows the transmission and storage of the data on industrial PCs for statistics analysis the wide range of modular accessories and gauge heads allows the complete configuration of the gauge to meet every measuring need the components are designed to ensure both the maintainability and the reparability in case of damage TECH SPECS repeatability <1 micron for the mechanical gauge head and <0.5 microns for the electronic gauge head range from 3 to 375 mm (0,12- 14,76 ") and measuring depths up to 500 mm dedicated solution for the measurement of conical bores, ovals, gears, width, distances and bores with axis perpendicular to the direction of introduction of the gauge the measuring cells contacts can be provided in different materials and radii depending on the material and the roughness of the bore requires only one master for zeroing long-life transmission system (> 10,000,000 measuring cycles) chance to replace the measuring head for easy and independent retooling special reinforced cable, easily substitutable in case of breakage Lumberg connector SV50 / 6 compatibility with all Marposs electronics as well as with other manufacturers’ the EBG Gauge head can be supplied with LVDT or HBT transducers

DESCRIPTION

The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. The M1Star can be equipped with either a mechanical transmission gauge head (MBG) or with an electronic transduction gauge head (EBG).

The Marposs MBG gauge head is an extremely versatile solution that may also gauge deep or interrupted bores. The mechanical transmission measuring system provides both excellent metrological performance (repeatability <1 micron) and the lowest price range. The chance to configure and interchange a wide range of accessories makes this gauge head universally applicable. The measuring cell is composed, depending on the diameter, by either two or eight fulcrum elements. The measurement is transduced to the display device by a transfer rod with a spherical head that slides on a cradle formed of a V shaped guide and an inclined plane.

The Marposs EBG gauge head is the most advanced solution on the market for variables manual gauging. The gauging system includes an electronic differential LVDT or HBT transducer that transforms the measurement into an electronic signal. The system is completely free of friction and guarantees a repeatability of less than 0.5 microns, constant over the entire field of application.


BENEFITS

  • best metrological performance guaranteed on every gauging diameter
  • intuitive and easy to use; the design ensures linearity over the entire measuring range and allows zeroing with a single master
  • robust and constructed to withstand shocks
  • the hardened stainless-steel plug head protects the measuring cell and guides the measuring
  • it is able to meet every need by connecting, wired or wireless, with a variety of displays or data process devices (both analog and digital dial gauge or indicator; both Marposs and commercial industrial computers)
  • allows the transmission and storage of the data on industrial PCs for statistics analysis
  • the wide range of modular accessories and gauge heads allows the complete configuration of the gauge to meet every measuring need
  • the components are designed to ensure both the maintainability and the reparability in case of damage

TECH SPECS

  • repeatability <1 micron for the mechanical gauge head and <0.5 microns for the electronic gauge head
  • range from 3 to 375 mm (0,12- 14,76 ") and measuring depths up to 500 mm
  • dedicated solution for the measurement of conical bores, ovals, gears, width, distances and bores with axis perpendicular to the direction of introduction of the gauge
  • the measuring cells contacts can be provided in different materials and radii depending on the material and the roughness of the bore
  • requires only one master for zeroing
  • long-life transmission system (> 10,000,000 measuring cycles)
  • chance to replace the measuring head for easy and independent retooling
  • special reinforced cable, easily substitutable in case of breakage
  • Lumberg connector SV50 / 6
  • compatibility with all Marposs electronics as well as with other manufacturers’
  • the EBG Gauge head can be supplied with LVDT or HBT transducers
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number M1 STAR™
Product Name Manual Gauges for Internal Diameters
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

NON CONTACT GAUGE FOR NANOLAYERS THICKNESS MEASUREMENT - NCG-R - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
Wireless Gauging Handles with Color Screen - I-WAVE2™ & WAVE2™ - Marposs Corp
Specs
Display Digital Display
Minimum Graduation / Resolution 3.94E-6 inch (1.00E-4 mm)
View Details