Marposs Corp Diameter control for extruded products: Simply efficient! EXTRULINE

Description
DESCRIPTION In addition to the diameter measurement and tolerance checking, Extruline.X can provide the automatic extrusion process regulation, detect and locate diameter flaws all along the product’s length. With non contact technology it is possible to measure moving products, hot or soft, where conventional instruments cannot be used and may even damage the product. BENEFITS Two instruments in one: diameter controller and flaw detector. Extruding at the lower limits of tolerance means significant savings in materials. The automatic control capability saves labour costs. Non-contact measurement for the on-line application and 100% control. Improvement in product quality and reduction of waste. Flaw-free products with assessed quality Measurement and display the external diameter; Out-of-tolerance alarms Regulation of the extrusion process Flaw detection and location along the spool Processing and printing of statistical reports Interfacing with a remote computer VERSIONS Available Single Axis Systems EXTRULINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.1 to 38 mm Repeatability: up to ± 0.1 µm EXTRULINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm EXTRULINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 0.6 µm Available Dual Axis Systems EXTRULINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.3 to 10 mm Repeatability: up to ± 0.08 µm EXTRULINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.2 µm
Request a Quote
Description
DESCRIPTION In addition to the diameter measurement and tolerance checking, Extruline.X can provide the automatic extrusion process regulation, detect and locate diameter flaws all along the product’s length. With non contact technology it is possible to measure moving products, hot or soft, where conventional instruments cannot be used and may even damage the product. BENEFITS Two instruments in one: diameter controller and flaw detector. Extruding at the lower limits of tolerance means significant savings in materials. The automatic control capability saves labour costs. Non-contact measurement for the on-line application and 100% control. Improvement in product quality and reduction of waste. Flaw-free products with assessed quality Measurement and display the external diameter; Out-of-tolerance alarms Regulation of the extrusion process Flaw detection and location along the spool Processing and printing of statistical reports Interfacing with a remote computer VERSIONS Available Single Axis Systems EXTRULINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.1 to 38 mm Repeatability: up to ± 0.1 µm EXTRULINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm EXTRULINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 0.6 µm Available Dual Axis Systems EXTRULINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.3 to 10 mm Repeatability: up to ± 0.08 µm EXTRULINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.2 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diameter control for extruded products: Simply efficient! - EXTRULINE - Marposs Corp
Auburn Hills, MI, United States
Diameter control for extruded products: Simply efficient!
EXTRULINE
Diameter control for extruded products: Simply efficient! EXTRULINE
DESCRIPTION In addition to the diameter measurement and tolerance checking, Extruline.X can provide the automatic extrusion process regulation, detect and locate diameter flaws all along the product’s length. With non contact technology it is possible to measure moving products, hot or soft, where conventional instruments cannot be used and may even damage the product. BENEFITS Two instruments in one: diameter controller and flaw detector. Extruding at the lower limits of tolerance means significant savings in materials. The automatic control capability saves labour costs. Non-contact measurement for the on-line application and 100% control. Improvement in product quality and reduction of waste. Flaw-free products with assessed quality Measurement and display the external diameter; Out-of-tolerance alarms Regulation of the extrusion process Flaw detection and location along the spool Processing and printing of statistical reports Interfacing with a remote computer VERSIONS Available Single Axis Systems EXTRULINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.1 to 38 mm Repeatability: up to ± 0.1 µm EXTRULINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm EXTRULINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 0.6 µm Available Dual Axis Systems EXTRULINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.3 to 10 mm Repeatability: up to ± 0.08 µm EXTRULINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.2 µm

DESCRIPTION

In addition to the diameter measurement and tolerance checking, Extruline.X can provide the automatic extrusion process regulation, detect and locate diameter flaws all along the product’s length.

With non contact technology it is possible to measure moving products, hot or soft, where conventional instruments cannot be used and may even damage the product.


BENEFITS

Two instruments in one: diameter controller and flaw detector.
Extruding at the lower limits of tolerance means significant savings in materials.
The automatic control capability saves labour costs.
Non-contact measurement for the on-line application and 100% control.
Improvement in product quality and reduction of waste.
Flaw-free products with assessed quality

  • Measurement and display the external diameter;
  • Out-of-tolerance alarms
  • Regulation of the extrusion process
  • Flaw detection and location along the spool
  • Processing and printing of statistical reports
  • Interfacing with a remote computer

VERSIONS

Available Single Axis Systems


EXTRULINE.X40

Measuring Field: 40 mm
Measurable Diameters: from 0.1 to 38 mm
Repeatability: up to ± 0.1 µm

EXTRULINE.X80

Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability: up to ± 0.3 µm

EXTRULINE.X150

Measuring Field: 150 mm
Measurable Diameters: from 0.8 to 149 mm
Repeatability: up to ± 0.6 µm

Available Dual Axis Systems


EXTRULINE.XY13

Measuring Field: 13x13 mm
Measurable Diameters: from 0.3 to 10 mm
Repeatability: up to ± 0.08 µm

EXTRULINE.XY35

Measuring Field: 35x35 mm
Measurable Diameters: from 0.2 to 32 mm
Repeatability: up to ± 0.2 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number EXTRULINE
Product Name Diameter control for extruded products: Simply efficient!
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Gauges for Internal Diameters - M1 AIR - Marposs Corp
Specs
Measurement Scale / Units Metric
Gaging Technology Air or Pneumatic
Attribute Measurement Capability Internal or ID Gage
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details