Marposs Corp Manual Gauges for Countersinks and Depths M1 STAR™ COUNTERSINK

Description
DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data, taken using two different instruments, in an electronic processing unit or PC, countersink angle can be calculated. It is fundamentally important to control these variables in the case of assembly using rivets, for example. A Countersink gauge consists of a conical or spherical shaped contact, a tripod, that establishes the reference plane, and a precision mechanical movement that guarantees accurate measurement results. A cylindrical contact version may be used to measure the depth of a blind bore or spot face. Due to a wide selection of handles (with built-in analogue or digital comparator, hard-wired or wireless, with or without display), the gauge can be configured to fully satisfy the user’s requirements. BENEFITS optimum metrological guarantee when carrying out manual checks on any measurable quantity intuitive and easy to use: the design, that guarantees linearity throughout the measurement range, may be reset using a single master designed and built to withstand impacts the tempered steel contact guarantees high resistance to wear and corrosion may be connected (hard-wired or wireless) to any type of processing or display device (commercial PCs or Marposs industrial computers) in order to satisfy every requirement may be used to transmit and save the measurements to an industrial pc for subsequent statistical analysis components are designed to guarantee serviceability and repairability TECH SPECS interchangeable contacts and tripods tempered steel contacts and tripods linear application range conical Master with certification special reinforced cable with Lumberg SV50/6 connector (available with the cable version) pre-programmed Quick Digit indicator compatible with Marposs and other manufacturers’ electronic units
Request a Quote
Description
DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data, taken using two different instruments, in an electronic processing unit or PC, countersink angle can be calculated. It is fundamentally important to control these variables in the case of assembly using rivets, for example. A Countersink gauge consists of a conical or spherical shaped contact, a tripod, that establishes the reference plane, and a precision mechanical movement that guarantees accurate measurement results. A cylindrical contact version may be used to measure the depth of a blind bore or spot face. Due to a wide selection of handles (with built-in analogue or digital comparator, hard-wired or wireless, with or without display), the gauge can be configured to fully satisfy the user’s requirements. BENEFITS optimum metrological guarantee when carrying out manual checks on any measurable quantity intuitive and easy to use: the design, that guarantees linearity throughout the measurement range, may be reset using a single master designed and built to withstand impacts the tempered steel contact guarantees high resistance to wear and corrosion may be connected (hard-wired or wireless) to any type of processing or display device (commercial PCs or Marposs industrial computers) in order to satisfy every requirement may be used to transmit and save the measurements to an industrial pc for subsequent statistical analysis components are designed to guarantee serviceability and repairability TECH SPECS interchangeable contacts and tripods tempered steel contacts and tripods linear application range conical Master with certification special reinforced cable with Lumberg SV50/6 connector (available with the cable version) pre-programmed Quick Digit indicator compatible with Marposs and other manufacturers’ electronic units
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Gauges for Countersinks and Depths - M1 STAR™ COUNTERSINK - Marposs Corp
Auburn Hills, MI, United States
Manual Gauges for Countersinks and Depths
M1 STAR™ COUNTERSINK
Manual Gauges for Countersinks and Depths M1 STAR™ COUNTERSINK
DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data, taken using two different instruments, in an electronic processing unit or PC, countersink angle can be calculated. It is fundamentally important to control these variables in the case of assembly using rivets, for example. A Countersink gauge consists of a conical or spherical shaped contact, a tripod, that establishes the reference plane, and a precision mechanical movement that guarantees accurate measurement results. A cylindrical contact version may be used to measure the depth of a blind bore or spot face. Due to a wide selection of handles (with built-in analogue or digital comparator, hard-wired or wireless, with or without display), the gauge can be configured to fully satisfy the user’s requirements. BENEFITS optimum metrological guarantee when carrying out manual checks on any measurable quantity intuitive and easy to use: the design, that guarantees linearity throughout the measurement range, may be reset using a single master designed and built to withstand impacts the tempered steel contact guarantees high resistance to wear and corrosion may be connected (hard-wired or wireless) to any type of processing or display device (commercial PCs or Marposs industrial computers) in order to satisfy every requirement may be used to transmit and save the measurements to an industrial pc for subsequent statistical analysis components are designed to guarantee serviceability and repairability TECH SPECS interchangeable contacts and tripods tempered steel contacts and tripods linear application range conical Master with certification special reinforced cable with Lumberg SV50/6 connector (available with the cable version) pre-programmed Quick Digit indicator compatible with Marposs and other manufacturers’ electronic units

DESCRIPTION

Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data, taken using two different instruments, in an electronic processing unit or PC, countersink angle can be calculated. It is fundamentally important to control these variables in the case of assembly using rivets, for example.

A Countersink gauge consists of a conical or spherical shaped contact, a tripod, that establishes the reference plane, and a precision mechanical movement that guarantees accurate measurement results.

A cylindrical contact version may be used to measure the depth of a blind bore or spot face.

Due to a wide selection of handles (with built-in analogue or digital comparator, hard-wired or wireless, with or without display), the gauge can be configured to fully satisfy the user’s requirements.


BENEFITS

  • optimum metrological guarantee when carrying out manual checks on any measurable quantity
  • intuitive and easy to use: the design, that guarantees linearity throughout the measurement range, may be reset using a single master
  • designed and built to withstand impacts
  • the tempered steel contact guarantees high resistance to wear and corrosion
  • may be connected (hard-wired or wireless) to any type of processing or display device (commercial PCs or Marposs industrial computers) in order to satisfy every requirement
  • may be used to transmit and save the measurements to an industrial pc for subsequent statistical analysis
  • components are designed to guarantee serviceability and repairability

TECH SPECS

  • interchangeable contacts and tripods
  • tempered steel contacts and tripods
  • linear application range
  • conical Master with certification
  • special reinforced cable with Lumberg SV50/6 connector (available with the cable version)
  • pre-programmed Quick Digit indicator
  • compatible with Marposs and other manufacturers’ electronic units
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number M1 STAR™ COUNTERSINK
Product Name Manual Gauges for Countersinks and Depths
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details