Marposs Corp Diameter control for bar and tubes. In-line simply efficient! BARLINE

Description
DESCRIPTION BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as: steel ground bars, steel drawn tubes, copper tubing .. BENEFITS It measures the diameter and the ovality from 0.1 to 149 mm, using single or dual axis (XY) laser gauges, depending on the diameter range and the type of product. It records and prints the maximum, minimum and average values read along the bar and, following the pre-set tolerance limits, it triggers suitable sorting signals at the end of each bar. It performs automatic grinder regulation keeping the product within the tolerance limits throughout production. Detailed statistical reports are processed and printed for each bundle of bars. It can be easily interfaced with a Computer to download measured data or to allow remote system programming. VERSIONS Available Single Axis Systems BARLINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeteability: up to ± 0.6 µm BARLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeteability: up to ± 1 µm BARLINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeteability: up to ± 1.5 µm Available Dual Axis Systems BARLINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeteability: up to ± 0.03 µm BARLINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeteability: up to ± 0.6 µm
Request a Quote
Description
DESCRIPTION BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as: steel ground bars, steel drawn tubes, copper tubing .. BENEFITS It measures the diameter and the ovality from 0.1 to 149 mm, using single or dual axis (XY) laser gauges, depending on the diameter range and the type of product. It records and prints the maximum, minimum and average values read along the bar and, following the pre-set tolerance limits, it triggers suitable sorting signals at the end of each bar. It performs automatic grinder regulation keeping the product within the tolerance limits throughout production. Detailed statistical reports are processed and printed for each bundle of bars. It can be easily interfaced with a Computer to download measured data or to allow remote system programming. VERSIONS Available Single Axis Systems BARLINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeteability: up to ± 0.6 µm BARLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeteability: up to ± 1 µm BARLINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeteability: up to ± 1.5 µm Available Dual Axis Systems BARLINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeteability: up to ± 0.03 µm BARLINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeteability: up to ± 0.6 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diameter control for bar and tubes. In-line simply efficient! - BARLINE - Marposs Corp
Auburn Hills, MI, United States
Diameter control for bar and tubes. In-line simply efficient!
BARLINE
Diameter control for bar and tubes. In-line simply efficient! BARLINE
DESCRIPTION BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as: steel ground bars, steel drawn tubes, copper tubing .. BENEFITS It measures the diameter and the ovality from 0.1 to 149 mm, using single or dual axis (XY) laser gauges, depending on the diameter range and the type of product. It records and prints the maximum, minimum and average values read along the bar and, following the pre-set tolerance limits, it triggers suitable sorting signals at the end of each bar. It performs automatic grinder regulation keeping the product within the tolerance limits throughout production. Detailed statistical reports are processed and printed for each bundle of bars. It can be easily interfaced with a Computer to download measured data or to allow remote system programming. VERSIONS Available Single Axis Systems BARLINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeteability: up to ± 0.6 µm BARLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeteability: up to ± 1 µm BARLINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeteability: up to ± 1.5 µm Available Dual Axis Systems BARLINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeteability: up to ± 0.03 µm BARLINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeteability: up to ± 0.6 µm

DESCRIPTION

BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as:

  • steel ground bars,
  • steel drawn tubes,
  • copper tubing ..

BENEFITS

  • It measures the diameter and the ovality from 0.1 to 149 mm, using single or dual axis (XY) laser gauges, depending on the diameter range and the type of product.
  • It records and prints the maximum, minimum and average values read along the bar and, following the pre-set tolerance limits, it triggers suitable sorting signals at the end of each bar.
  • It performs automatic grinder regulation keeping the product within the tolerance limits throughout production.
  • Detailed statistical reports are processed and printed for each bundle of bars.
  • It can be easily interfaced with a Computer to download measured data or to allow remote system programming.

VERSIONS

Available Single Axis Systems

BARLINE.X40

Measuring Field: 40.5 mm
Measurable Diameters: from 0.15 to 40 mm
Repeteability: up to ± 0.6 µm

BARLINE.X80

Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeteability: up to ± 1 µm

BARLINE.X150

Measuring Field: 150 mm
Measurable Diameters: from 0.8 to 149 mm
Repeteability: up to ± 1.5 µm

Available Dual Axis Systems

BARLINE.XY13

Measuring Field: 13x13 mm
Measurable Diameters: from 0.1 to 10 mm
Repeteability: up to ± 0.03 µm

BARLINE.XY35

Measuring Field: 35x35 mm
Measurable Diameters: from 0.2 to 32 mm
Repeteability: up to ± 0.6 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number BARLINE
Product Name Diameter control for bar and tubes. In-line simply efficient!
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details