Marktech Optoelectronics Visible Emitter MTE4064M3A-UR

Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE4064M3A-UR - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE4064M3A-UR
Visible Emitter MTE4064M3A-UR
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Visible Emitters
Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE4064M3A-UR
Product Name Visible Emitter
LED Package: 3mm Ceramic Domed
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Chips - OPC8500-11 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details