OSRAM Opto Semiconductors DURIS® low and mid power LEDs GB DASPA1.13

Description
DURIS® P 5, 465 nm (blue), typ. 7.5 lm, typ. 23 lm/W Product Features Color: 465 nm (blue) Luminous Flux: typ. 7.5 lm Luminous efficacy: typ. 23 lm/W Viewing angle at 50 % IV: 120°
Description
DURIS® P 5, 465 nm (blue), typ. 7.5 lm, typ. 23 lm/W Product Features Color: 465 nm (blue) Luminous Flux: typ. 7.5 lm Luminous efficacy: typ. 23 lm/W Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GB DASPA1.13 - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GB DASPA1.13
DURIS® low and mid power LEDs GB DASPA1.13
DURIS® P 5, 465 nm (blue), typ. 7.5 lm, typ. 23 lm/W Product Features Color: 465 nm (blue) Luminous Flux: typ. 7.5 lm Luminous efficacy: typ. 23 lm/W Viewing angle at 50 % IV: 120°

DURIS® P 5, 465 nm (blue), typ. 7.5 lm, typ. 23 lm/W

Product Features

  • Color: 465 nm (blue)
  • Luminous Flux: typ. 7.5 lm
  • Luminous efficacy: typ. 23 lm/W
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GB DASPA1.13
Product Name DURIS® low and mid power LEDs
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details