Marktech Optoelectronics LED Indication - Discrete MT212TB-G-A

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1125-1417-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1417-ND
LED Indication - Discrete 1125-1417-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1125-1417-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 576 nm (5760 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-ACN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details