Marktech Optoelectronics Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DA LED Chip Series Cree's Direct Attach DA2432 LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon-carbide... | |
| Wavelength: 730 to 950nm Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types... | |
| Wavelengths: 450nm to 624nm Marktech offers Cree high-power Xlamps, as well as UV and infrared emitters, on aluminum core starboards for easier product evaluation in a variety of applications. Our... | |
| Wavelengths: 1050nm to 3000nm Marktech is one of a few limited manufacturers who supply emitters in the extended wavelength or SWIR (Short Wavelength Infrared) range. Our standard product offering includes... | |
| Wavelengths: 280nm to 420nm Marktech continues to expand its line of Ultra Violet Emitters to its product line. Our devices include lower wavelengths beginning at 280nm and running up to... | |
| Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations... | |
| CREE P4 LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature... | |
| CREE Surface Mount LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior... | |
| CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior... | |
| CREE Xlamp on Linear 4 LED Boards The CREE Xlamps below are offered on 4 LED Linear Board configurations for ease of evaluation in linear lighting type applications. If you... | |
| CREE Xlamp on Single LED Starboards The CREE Xlamps below are offered on single LED Star Board configurations for ease of evaluation in standard bulb replacement applications. If you do... | |
| Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for... | |
| Cree's MB Generation II series of MegaBright© LEDs combine highly efficient InGaN materials with Cree's proprietary G•SiC© substrate to deliver superior price/performance for high-intensity LEDs. These LED chips have a... | |
| Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions... | |
| Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the... | |
| Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our... | |
| Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. | |
| Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match... | |
| Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and... | |
| Point Source Emitters The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature... | |
| Product Description Buy Now Specs MTMD7885NN24 TO-18 with Domed Lens - 770nm - 810nm - 850nm Price Quote MTMD7885T38 TO-5 with Flat Lens - 770nm (2 chips) - 810nm (2... | |
| The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint. | |
| The MTLR-WZ700-x miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint. | |
| The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing... | |
| UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard... | |
| UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors... | |
| Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can... |
| Next >> |