Marktech Optoelectronics Ultraviolet LED Emitter MTE280SMD-UV

Description
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Datasheet
Description
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultraviolet LED Emitter - MTE280SMD-UV - Marktech Optoelectronics
Latham, NY, USA
Ultraviolet LED Emitter
MTE280SMD-UV
Ultraviolet LED Emitter MTE280SMD-UV
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.

Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE280SMD-UV
Product Name Ultraviolet LED Emitter
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Infrared Light Emitting Diode Side View Type - SIM-20ST - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
Optical Power Output 7.5 milliwatts
View Details
LED Indication - Discrete - 1497-XZFBB55W-1CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details