Marktech Optoelectronics Visible Emitter MTE8760N5

Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE8760N5 - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE8760N5
Visible Emitter MTE8760N5
Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Infrared Emitters
Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE8760N5
Product Name Visible Emitter
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
Viewing Angle 14 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C566C-RFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers