Marki Microwave LLC DC - 70GHz High Frequency Limiter HLM-70ACH

Description
The HLM-70ACH is a high-power GaAs Schottky diode signal limiter. It offers low insertion loss and low return loss from DC through V band. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet
Description
The HLM-70ACH is a high-power GaAs Schottky diode signal limiter. It offers low insertion loss and low return loss from DC through V band. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 70GHz High Frequency Limiter - HLM-70ACH - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 70GHz High Frequency Limiter
HLM-70ACH
DC - 70GHz High Frequency Limiter HLM-70ACH
The HLM-70ACH is a high-power GaAs Schottky diode signal limiter. It offers low insertion loss and low return loss from DC through V band. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

The HLM-70ACH is a high-power GaAs Schottky diode signal limiter. It offers low insertion loss and low return loss from DC through V band. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-70ACH
Product Name DC - 70GHz High Frequency Limiter
Frequency Band 0.0 to 70000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter - HLM-8010CSP1 - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details
HLM-8011CH, Low Flat Leakage DC-30GHz Limiter - HLM-8011CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 30000.0 MHz
Package Type bare-die
View Details