Marki Microwave LLC High Power 40GHz Limiter HLM-40ABH

Description
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet
Description
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power 40GHz Limiter - HLM-40ABH - Marki Microwave LLC
Morgan Hill, CA, United States
High Power 40GHz Limiter
HLM-40ABH
High Power 40GHz Limiter HLM-40ABH
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-40ABH
Product Name High Power 40GHz Limiter
Frequency Band 0.0 to 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
HLM-40CH, High Power 40GHz Limiter - HLM-40CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type bare-die
View Details
DLM-10SM, Tunable Differential Limiter - DLM-10SM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details