Marki Microwave LLC HLM-40CH, High Power 40GHz Limiter HLM-40CH

Description
The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 15dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet
Description
The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 15dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLM-40CH, High Power 40GHz Limiter - HLM-40CH - Marki Microwave LLC
Morgan Hill, CA, United States
HLM-40CH, High Power 40GHz Limiter
HLM-40CH
HLM-40CH, High Power 40GHz Limiter HLM-40CH
The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 15dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 15dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-40CH
Product Name HLM-40CH, High Power 40GHz Limiter
Frequency Band 0.0 to 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
HLM-40U, High Power 40GHz Limiter - HLM-40U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
High Power 40GHz Limiter - HLM-40ABH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details